Artesyn Embedded Power Ac-Dc Converter, External Plug In, 1 O/p, 24W, 2A, 12V; No. Of Outputs Artesyn Embedded Technologies AD2412N3L

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 24W, 2A, 12V; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 24W, 2A, 12V; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, External Plug In, 1 O/p, 24W, 2A, 12V; No. Of Outputs Artesyn Embedded Technologies - 68R2255 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 24W, 2A, 12V; No. Of Outputs Artesyn Embedded Technologies
68R2255
Ac-Dc Converter, External Plug In, 1 O/p, 24W, 2A, 12V; No. Of Outputs Artesyn Embedded Technologies 68R2255
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 24W, 2A, 12V; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 24W, 2A, 12V; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Psu, Desktop, 12V, 24W; Power Supply Output Type Artesyn Embedded Technologies - 41T2742 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Desktop, 12V, 24W; Power Supply Output Type Artesyn Embedded Technologies
41T2742
Psu, Desktop, 12V, 24W; Power Supply Output Type Artesyn Embedded Technologies 41T2742
PSU, DESKTOP, 12V, 24W; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Input Voltage AC Min:90V; Input Voltage AC Max:264V; Output Power Max:24W; Output Voltage - Output 1:12V; Output Voltage - Output 2:-; Output Current - RoHS Compliant: Yes

PSU, DESKTOP, 12V, 24W; Power Supply Output Type:Fixed; No. of Outputs:1 Output; Input Voltage AC Min:90V; Input Voltage AC Max:264V; Output Power Max:24W; Output Voltage - Output 1:12V; Output Voltage - Output 2:-; Output Current - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 68R2255 41T2742
Product Name Ac-Dc Converter, External Plug In, 1 O/p, 24W, 2A, 12V; No. Of Outputs Artesyn Embedded Technologies Psu, Desktop, 12V, 24W; Power Supply Output Type Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts
DC Output Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details