Artesyn Embedded Power Ac-Dc Converter, External Plug In, 1 O/p, 4W, 5.5V; Power Supply Approvals Artesyn Embedded Technologies DA4-050US

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 4W, 5.5V; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:5.5V; Output Current - Output 1:750mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 4W, 5.5V; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:5.5V; Output Current - Output 1:750mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, External Plug In, 1 O/p, 4W, 5.5V; Power Supply Approvals Artesyn Embedded Technologies - 70K1039 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 4W, 5.5V; Power Supply Approvals Artesyn Embedded Technologies
70K1039
Ac-Dc Converter, External Plug In, 1 O/p, 4W, 5.5V; Power Supply Approvals Artesyn Embedded Technologies 70K1039
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 4W, 5.5V; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:5.5V; Output Current - Output 1:750mA; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 4W, 5.5V; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:4W; Output Voltage - Output 1:5.5V; Output Current - Output 1:750mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 70K1039
Product Name Ac-Dc Converter, External Plug In, 1 O/p, 4W, 5.5V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-12-5C-N1-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 33.3 amps
View Details