U.S. Plastic Corporation Hayward Three-Way Lateral Valves for Actuation 20695

Description
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True Union Design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. 90 turn. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and actuator at the same time. Also available in CPVC, contact us for a quote.
Description
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True Union Design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. 90 turn. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and actuator at the same time. Also available in CPVC, contact us for a quote.

Suppliers

Company
Product
Description
Supplier Links
Hayward Three-Way Lateral Valves for Actuation - 20695 - U.S. Plastic Corporation
Lima, OH, USA
Hayward Three-Way Lateral Valves for Actuation
20695
Hayward Three-Way Lateral Valves for Actuation 20695
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True Union Design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. 90 turn. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and actuator at the same time. Also available in CPVC, contact us for a quote.

Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True Union Design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. 90 turn. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and actuator at the same time. Also available in CPVC, contact us for a quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20695
Product Name Hayward Three-Way Lateral Valves for Actuation
Primary Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type BQ - BQ CASE- STOCKED (SOLDER) - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media N/A
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
Air solenoid valve - CPE24-M3H-3OLS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers