U.S. Plastic Corporation Praher S4 Series Laboratory Ball Valves 21086

Description
Lock and meter ring enables the ball valve to be positioned in several different locking modes, while providing an additional safety feature against unintentional valve activation. Enables locking against unauthorized operation. Compact construction. Low operating forces. Light weight. Temp. ranges: PVC 32 to 140F, PVDF 40 to 248F.
Description
Lock and meter ring enables the ball valve to be positioned in several different locking modes, while providing an additional safety feature against unintentional valve activation. Enables locking against unauthorized operation. Compact construction. Low operating forces. Light weight. Temp. ranges: PVC 32 to 140F, PVDF 40 to 248F.

Suppliers

Company
Product
Description
Supplier Links
Praher S4 Series Laboratory Ball Valves - 21086 - U.S. Plastic Corporation
Lima, OH, USA
Praher S4 Series Laboratory Ball Valves
21086
Praher S4 Series Laboratory Ball Valves 21086
Lock and meter ring enables the ball valve to be positioned in several different locking modes, while providing an additional safety feature against unintentional valve activation. Enables locking against unauthorized operation. Compact construction. Low operating forces. Light weight. Temp. ranges: PVC 32 to 140F, PVDF 40 to 248F.

Lock and meter ring enables the ball valve to be positioned in several different locking modes, while providing an additional safety feature against unintentional valve activation. Enables locking against unauthorized operation. Compact construction. Low operating forces. Light weight. Temp. ranges: PVC 32 to 140F, PVDF 40 to 248F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21086
Product Name Praher S4 Series Laboratory Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Single Syringe ML500 Valve - 35825 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
3-Way Reduced Port L-ported Brass Ball Valve - 365N-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
4 in. Size Foot Valve|Master File - FV400 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 4.00 inch (101.60 mm)
View Details