U.S. Plastic Corporation GF PVC Aqua Butterfly Valve Type 563 20832

Description
Specifically for water applications, the Type 563 Aqua butterfly valve from Georg Fischer operates at pressures of up to 150 psi and can handle temperatures from 32F to 142F. The wetted inner body is made of PVC with EPDM seals. Because of the plastic body, the Aqua valve is light weight and installs easily between flanges. The Aqua valve is compatible with ANSI and DIN flanges and is available from 2" to 8". The Q-ring seals allow the valve to be installed without additional gaskets. Fields of Application: water treatment, power plants, shipbuilding, electroplating, chemical process industry, automotive industry, cooling equipment, aquariums and swimming pool construction. Advantages are 50% lower actuation torque compared to a centric butterfly due to the double eccentric operating principle, abrasion can be reduced noticeably, optimized gaskets and functional hand lever made of glass-fiber-reinforc ed polypropylene (PP-GF 30) with 5 ratchet setting, lockable.
Description
Specifically for water applications, the Type 563 Aqua butterfly valve from Georg Fischer operates at pressures of up to 150 psi and can handle temperatures from 32F to 142F. The wetted inner body is made of PVC with EPDM seals. Because of the plastic body, the Aqua valve is light weight and installs easily between flanges. The Aqua valve is compatible with ANSI and DIN flanges and is available from 2" to 8". The Q-ring seals allow the valve to be installed without additional gaskets. Fields of Application: water treatment, power plants, shipbuilding, electroplating, chemical process industry, automotive industry, cooling equipment, aquariums and swimming pool construction. Advantages are 50% lower actuation torque compared to a centric butterfly due to the double eccentric operating principle, abrasion can be reduced noticeably, optimized gaskets and functional hand lever made of glass-fiber-reinforc ed polypropylene (PP-GF 30) with 5 ratchet setting, lockable.

Suppliers

Company
Product
Description
Supplier Links
GF PVC Aqua Butterfly Valve Type 563 - 20832 - U.S. Plastic Corporation
Lima, OH, USA
GF PVC Aqua Butterfly Valve Type 563
20832
GF PVC Aqua Butterfly Valve Type 563 20832
Specifically for water applications, the Type 563 Aqua butterfly valve from Georg Fischer operates at pressures of up to 150 psi and can handle temperatures from 32F to 142F. The wetted inner body is made of PVC with EPDM seals. Because of the plastic body, the Aqua valve is light weight and installs easily between flanges. The Aqua valve is compatible with ANSI and DIN flanges and is available from 2" to 8". The Q-ring seals allow the valve to be installed without additional gaskets. Fields of Application: water treatment, power plants, shipbuilding, electroplating, chemical process industry, automotive industry, cooling equipment, aquariums and swimming pool construction. Advantages are 50% lower actuation torque compared to a centric butterfly due to the double eccentric operating principle, abrasion can be reduced noticeably, optimized gaskets and functional hand lever made of glass-fiber-reinforc ed polypropylene (PP-GF 30) with 5 ratchet setting, lockable.

Specifically for water applications, the Type 563 Aqua butterfly valve from Georg Fischer operates at pressures of up to 150 psi and can handle temperatures from 32F to 142F. The wetted inner body is made of PVC with EPDM seals. Because of the plastic body, the Aqua valve is light weight and installs easily between flanges. The Aqua valve is compatible with ANSI and DIN flanges and is available from 2" to 8". The Q-ring seals allow the valve to be installed without additional gaskets. Fields of Application: water treatment, power plants, shipbuilding, electroplating, chemical process industry, automotive industry, cooling equipment, aquariums and swimming pool construction. Advantages are 50% lower actuation torque compared to a centric butterfly due to the double eccentric operating principle, abrasion can be reduced noticeably, optimized gaskets and functional hand lever made of glass-fiber-reinforced polypropylene (PP-GF 30) with 5 ratchet setting, lockable.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20832
Product Name GF PVC Aqua Butterfly Valve Type 563
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36779 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
3
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
1 1/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV125 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.25 inch (31.75 mm)
View Details