U.S. Plastic Corporation Praher Knife Gate Valves 21084

Description
Inexpensive valves for industrial, agricultural, and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. White and gray are PVC construction, Black are UV resistant ABS construction. Santoprene (TPE) lip-type seals. EPDM O-rings. 303/AA stainless steel shaft and hardware. Full flow design with unrestricted flow. Maximum operating pressure: 1-1/2" to 2-1/2" - 50 psi @ 70F, 3" to 4" - 40 psi @ 70F, 3.5 bar @ 20C. 3" and 4" valves have glass reinforced polypropylene handles, double O-ring shaft seals, molded mounting pads on valve body for installing mechanical locks in closed position, 1/4" x 20 thread on shaft for easy retention, and come standard with the gatekeeper safety clip to prevent unintentional closing. 1" - 2" have factory pressed on handles. 2" and 4" have internal snap locks for gate locking in open position. These valves are great for use in irrigation, pools, spas, plumbing, waste water control, septic systems, IBC products, aquaculture, tank drain valves, and carpet/extraction equipment.
Description
Inexpensive valves for industrial, agricultural, and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. White and gray are PVC construction, Black are UV resistant ABS construction. Santoprene (TPE) lip-type seals. EPDM O-rings. 303/AA stainless steel shaft and hardware. Full flow design with unrestricted flow. Maximum operating pressure: 1-1/2" to 2-1/2" - 50 psi @ 70F, 3" to 4" - 40 psi @ 70F, 3.5 bar @ 20C. 3" and 4" valves have glass reinforced polypropylene handles, double O-ring shaft seals, molded mounting pads on valve body for installing mechanical locks in closed position, 1/4" x 20 thread on shaft for easy retention, and come standard with the gatekeeper safety clip to prevent unintentional closing. 1" - 2" have factory pressed on handles. 2" and 4" have internal snap locks for gate locking in open position. These valves are great for use in irrigation, pools, spas, plumbing, waste water control, septic systems, IBC products, aquaculture, tank drain valves, and carpet/extraction equipment.

Suppliers

Company
Product
Description
Supplier Links
Praher Knife Gate Valves - 21084 - U.S. Plastic Corporation
Lima, OH, USA
Praher Knife Gate Valves
21084
Praher Knife Gate Valves 21084
Inexpensive valves for industrial, agricultural, and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. White and gray are PVC construction, Black are UV resistant ABS construction. Santoprene (TPE) lip-type seals. EPDM O-rings. 303/AA stainless steel shaft and hardware. Full flow design with unrestricted flow. Maximum operating pressure: 1-1/2" to 2-1/2" - 50 psi @ 70F, 3" to 4" - 40 psi @ 70F, 3.5 bar @ 20C. 3" and 4" valves have glass reinforced polypropylene handles, double O-ring shaft seals, molded mounting pads on valve body for installing mechanical locks in closed position, 1/4" x 20 thread on shaft for easy retention, and come standard with the gatekeeper safety clip to prevent unintentional closing. 1" - 2" have factory pressed on handles. 2" and 4" have internal snap locks for gate locking in open position. These valves are great for use in irrigation, pools, spas, plumbing, waste water control, septic systems, IBC products, aquaculture, tank drain valves, and carpet/extraction equipment.

Inexpensive valves for industrial, agricultural, and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. White and gray are PVC construction, Black are UV resistant ABS construction. Santoprene (TPE) lip-type seals. EPDM O-rings. 303/AA stainless steel shaft and hardware. Full flow design with unrestricted flow. Maximum operating pressure: 1-1/2" to 2-1/2" - 50 psi @ 70F, 3" to 4" - 40 psi @ 70F, 3.5 bar @ 20C. 3" and 4" valves have glass reinforced polypropylene handles, double O-ring shaft seals, molded mounting pads on valve body for installing mechanical locks in closed position, 1/4" x 20 thread on shaft for easy retention, and come standard with the gatekeeper safety clip to prevent unintentional closing. 1" - 2" have factory pressed on handles. 2" and 4" have internal snap locks for gate locking in open position. These valves are great for use in irrigation, pools, spas, plumbing, waste water control, septic systems, IBC products, aquaculture, tank drain valves, and carpet/extraction equipment.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21084
Product Name Praher Knife Gate Valves
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369044 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121526010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 0.98 inch (25.00 mm)
View Details
500 High Pressure Flow Control -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering; Flow Control Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 8000.00 psi (5630 m H2O)
View Details