U.S. Plastic Corporation GF True Union PVC/CPVC Ball Valve Type 375 20451

Description
Full port with FPM Seals, PTFE Seats, 150 psi rated. Used for shut-off for downstream repair. Snap fit handle - never falls off. All plastic construction. Has many applications: Chemical processing, plating, photo processing, laboratories, water conditioning, electronic production, food, and brine. All plastic construction. PVC Maximum temperature 140F.
Description
Full port with FPM Seals, PTFE Seats, 150 psi rated. Used for shut-off for downstream repair. Snap fit handle - never falls off. All plastic construction. Has many applications: Chemical processing, plating, photo processing, laboratories, water conditioning, electronic production, food, and brine. All plastic construction. PVC Maximum temperature 140F.

Suppliers

Company
Product
Description
Supplier Links
GF True Union PVC/CPVC Ball Valve Type 375 - 20451 - U.S. Plastic Corporation
Lima, OH, USA
GF True Union PVC/CPVC Ball Valve Type 375
20451
GF True Union PVC/CPVC Ball Valve Type 375 20451
Full port with FPM Seals, PTFE Seats, 150 psi rated. Used for shut-off for downstream repair. Snap fit handle - never falls off. All plastic construction. Has many applications: Chemical processing, plating, photo processing, laboratories, water conditioning, electronic production, food, and brine. All plastic construction. PVC Maximum temperature 140F.

Full port with FPM Seals, PTFE Seats, 150 psi rated. Used for shut-off for downstream repair. Snap fit handle - never falls off. All plastic construction. Has many applications: Chemical processing, plating, photo processing, laboratories, water conditioning, electronic production, food, and brine. All plastic construction. PVC Maximum temperature 140F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20451
Product Name GF True Union PVC/CPVC Ball Valve Type 375
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86904 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Pressure High Temperature Pneumatic Ultrahigh Purity Stainless Steel Diaphragm Valves -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Air
View Details
1.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
2 to 4 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details