U.S. Plastic Corporation Asahi PVC Globe Valves 21071

Description
Positive shut-off. Used for efficient throttling of flow. Displays excellent flow regulating characteristics throughout the entire lift of the disc. All sizes rated for full vacuum service. PVC body, EPDM seal. Pressure rating: 150PSI @70F (1/2" - 2"). 110PSI@70F (2-1/2" - 4") Not NSF or FDA compliant.
Description
Positive shut-off. Used for efficient throttling of flow. Displays excellent flow regulating characteristics throughout the entire lift of the disc. All sizes rated for full vacuum service. PVC body, EPDM seal. Pressure rating: 150PSI @70F (1/2" - 2"). 110PSI@70F (2-1/2" - 4") Not NSF or FDA compliant.

Suppliers

Company
Product
Description
Supplier Links
Asahi PVC Globe Valves - 21071 - U.S. Plastic Corporation
Lima, OH, USA
Asahi PVC Globe Valves
21071
Asahi PVC Globe Valves 21071
Positive shut-off. Used for efficient throttling of flow. Displays excellent flow regulating characteristics throughout the entire lift of the disc. All sizes rated for full vacuum service. PVC body, EPDM seal. Pressure rating: 150PSI @70F (1/2" - 2"). 110PSI@70F (2-1/2" - 4") Not NSF or FDA compliant.

Positive shut-off. Used for efficient throttling of flow. Displays excellent flow regulating characteristics throughout the entire lift of the disc. All sizes rated for full vacuum service. PVC body, EPDM seal. Pressure rating: 150PSI @70F (1/2" - 2"). 110PSI@70F (2-1/2" - 4") Not NSF or FDA compliant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21071
Product Name Asahi PVC Globe Valves
Valve Type Globe
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
VALVES - BP90-025-SS-T-SW-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details