U.S. Plastic Corporation 2" pvc ball valve skt/thd epdm-standard 20552

Description
Antiblock system that avoids ball blockage. Minimal pressure drop. Low operating torque. Threaded seal-carrier for upstream maintenance without emptying the system. Handle built-in tool for easy adjustment of the threaded sealcarrier and ball torque. EPDM seal and O-rings. HDPE ball seat.
Description
Antiblock system that avoids ball blockage. Minimal pressure drop. Low operating torque. Threaded seal-carrier for upstream maintenance without emptying the system. Handle built-in tool for easy adjustment of the threaded sealcarrier and ball torque. EPDM seal and O-rings. HDPE ball seat.

Suppliers

Company
Product
Description
Supplier Links
2
Lima, OH, USA
2" pvc ball valve skt/thd epdm-standard
20552
2" pvc ball valve skt/thd epdm-standard 20552
Antiblock system that avoids ball blockage. Minimal pressure drop. Low operating torque. Threaded seal-carrier for upstream maintenance without emptying the system. Handle built-in tool for easy adjustment of the threaded sealcarrier and ball torque. EPDM seal and O-rings. HDPE ball seat.

Antiblock system that avoids ball blockage. Minimal pressure drop. Low operating torque. Threaded seal-carrier for upstream maintenance without emptying the system. Handle built-in tool for easy adjustment of the threaded sealcarrier and ball torque. EPDM seal and O-rings. HDPE ball seat.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20552
Product Name 2" pvc ball valve skt/thd epdm-standard
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-049-PVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details