U.S. Plastic Corporation Asahi Gate Valves 21051

Description
Straight-through flow with minimal pressure drop. Unique sliding cylindrical plug design provides larger seating area than conventional gate valves. Made of durable corrosion resistant plastic. No metal to media contact anywhere in the valve. Rated for full vacuum service. NSF61 listed. PVC body, EPDM seal. Pressure Rating: 150PSI @ Up to 120F. Not FDA compliant.
Description
Straight-through flow with minimal pressure drop. Unique sliding cylindrical plug design provides larger seating area than conventional gate valves. Made of durable corrosion resistant plastic. No metal to media contact anywhere in the valve. Rated for full vacuum service. NSF61 listed. PVC body, EPDM seal. Pressure Rating: 150PSI @ Up to 120F. Not FDA compliant.

Suppliers

Company
Product
Description
Supplier Links
Asahi Gate Valves - 21051 - U.S. Plastic Corporation
Lima, OH, USA
Asahi Gate Valves
21051
Asahi Gate Valves 21051
Straight-through flow with minimal pressure drop. Unique sliding cylindrical plug design provides larger seating area than conventional gate valves. Made of durable corrosion resistant plastic. No metal to media contact anywhere in the valve. Rated for full vacuum service. NSF61 listed. PVC body, EPDM seal. Pressure Rating: 150PSI @ Up to 120F. Not FDA compliant.

Straight-through flow with minimal pressure drop. Unique sliding cylindrical plug design provides larger seating area than conventional gate valves. Made of durable corrosion resistant plastic. No metal to media contact anywhere in the valve. Rated for full vacuum service. NSF61 listed. PVC body, EPDM seal. Pressure Rating: 150PSI @ Up to 120F. Not FDA compliant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21051
Product Name Asahi Gate Valves
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303120 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 5.31 inch (135.00 mm)
View Details
T 21 Ball Valve 0 5 4 - 121608007 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.79 inch (20.00 mm)
View Details
250 Selective Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details