U.S. Plastic Corporation brass slnoid1/4"npt 12.5mm2wy120vac-spd 19659

Description
Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials of manufacture. The valve features an all brass body and a 0 minimum pressure differential while still boasting a full flow 1/2" orifice. The encapsulated coil construction ensures that the valve functions well under long periods of energization (100% duty), as well as providing a high degree of environmental protection (NEMA 4). The inner valve functions as a direct assist using a flat diaphragm and orifice plate. Pressure differentials shift the valve to full open or full closed. A push, non-locking manual override is standard. Viton seals. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Media: air, oil, inert gas, water, emulsion. Normally closed. Seals: Viton.
Description
Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials of manufacture. The valve features an all brass body and a 0 minimum pressure differential while still boasting a full flow 1/2" orifice. The encapsulated coil construction ensures that the valve functions well under long periods of energization (100% duty), as well as providing a high degree of environmental protection (NEMA 4). The inner valve functions as a direct assist using a flat diaphragm and orifice plate. Pressure differentials shift the valve to full open or full closed. A push, non-locking manual override is standard. Viton seals. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Media: air, oil, inert gas, water, emulsion. Normally closed. Seals: Viton.

Suppliers

Company
Product
Description
Supplier Links
brass slnoid1/4
Lima, OH, USA
brass slnoid1/4"npt 12.5mm2wy120vac-spd
19659
brass slnoid1/4"npt 12.5mm2wy120vac-spd 19659
Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials of manufacture. The valve features an all brass body and a 0 minimum pressure differential while still boasting a full flow 1/2" orifice. The encapsulated coil construction ensures that the valve functions well under long periods of energization (100% duty), as well as providing a high degree of environmental protection (NEMA 4). The inner valve functions as a direct assist using a flat diaphragm and orifice plate. Pressure differentials shift the valve to full open or full closed. A push, non-locking manual override is standard. Viton seals. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Media: air, oil, inert gas, water, emulsion. Normally closed. Seals: Viton.

Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials of manufacture. The valve features an all brass body and a 0 minimum pressure differential while still boasting a full flow 1/2" orifice. The encapsulated coil construction ensures that the valve functions well under long periods of energization (100% duty), as well as providing a high degree of environmental protection (NEMA 4). The inner valve functions as a direct assist using a flat diaphragm and orifice plate. Pressure differentials shift the valve to full open or full closed. A push, non-locking manual override is standard. Viton seals. Meets FDA standards. Temperature range: (fluid 90-deg C max.) ambient -10 to +50-deg C. Media: air, oil, inert gas, water, emulsion. Normally closed. Seals: Viton.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19659
Product Name brass slnoid1/4"npt 12.5mm2wy120vac-spd
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

HVDP 2-5 Valve - 86789 - Hamilton Company
Hamilton Company
Specs
Valve Type Purge and Trap Valve
Media Chemical
Number of Ports 2
View Details
Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas; Air
View Details
Full Port Chrome Plated Brass Ball Valve - 171LCR-3 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3 in. Size Foot Valve|Master File - FV300 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 3.00 inch (76.20 mm)
View Details