U.S. Plastic Corporation Praher T4 Series Diaphragm Valves 21102

Description
The hand wheel has a patented spring loaded locking mechanism with up to 16 locking positions. Corrosion resistant. Suitable for aggressive and dirty media. Radial installation or removal. Position indicator pin protected by a clear plastic dome. EPDM O-rings and diaphragm. Socket end. Additional materials and sizes available; contact us for quote. Valves are NSF 61 listed.
Description
The hand wheel has a patented spring loaded locking mechanism with up to 16 locking positions. Corrosion resistant. Suitable for aggressive and dirty media. Radial installation or removal. Position indicator pin protected by a clear plastic dome. EPDM O-rings and diaphragm. Socket end. Additional materials and sizes available; contact us for quote. Valves are NSF 61 listed.

Suppliers

Company
Product
Description
Supplier Links
Praher T4 Series Diaphragm Valves - 21102 - U.S. Plastic Corporation
Lima, OH, USA
Praher T4 Series Diaphragm Valves
21102
Praher T4 Series Diaphragm Valves 21102
The hand wheel has a patented spring loaded locking mechanism with up to 16 locking positions. Corrosion resistant. Suitable for aggressive and dirty media. Radial installation or removal. Position indicator pin protected by a clear plastic dome. EPDM O-rings and diaphragm. Socket end. Additional materials and sizes available; contact us for quote. Valves are NSF 61 listed.

The hand wheel has a patented spring loaded locking mechanism with up to 16 locking positions. Corrosion resistant. Suitable for aggressive and dirty media. Radial installation or removal. Position indicator pin protected by a clear plastic dome. EPDM O-rings and diaphragm. Socket end. Additional materials and sizes available; contact us for quote. Valves are NSF 61 listed.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21102
Product Name Praher T4 Series Diaphragm Valves
Valve Type Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86775 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Lever Operated Wafer-style Butterfly Valve - 530S-2-1/2 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 2.50 inch (63.50 mm)
View Details
1 1/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV125 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.25 inch (31.75 mm)
View Details