U.S. Plastic Corporation GF PVC Ventilating & Bleed Valve Type 591 20821

Description
The Ventilating and Bleed Valve Type 591 are primarily used where containers and pipes have to be aerated and/or vented. The float in the type 591 opens the valve if the level of the liquid falls. If the level of the liquid rises, the float is raised and pressed against a seal. The valve is then closed. For correct functioning, it is important that the valves Type 591 are installed vertically with the arrow pointing "up". Ventilating and bleed valves are mainly used for de-aerating of air, while filling piping systems and tanks, avoiding vacuum and discharging air pockets. Chief causes for air in piping systems include dissolved air being released into the system through pumps, valves, fittings and other pipe components, when filling containers and pipe lines, air inclusions may occur and pressure drops or temperature increases can release dissolved air. Positioning of the valves can be at absolute and temporary high points, after pumps or at turning points.
Description
The Ventilating and Bleed Valve Type 591 are primarily used where containers and pipes have to be aerated and/or vented. The float in the type 591 opens the valve if the level of the liquid falls. If the level of the liquid rises, the float is raised and pressed against a seal. The valve is then closed. For correct functioning, it is important that the valves Type 591 are installed vertically with the arrow pointing "up". Ventilating and bleed valves are mainly used for de-aerating of air, while filling piping systems and tanks, avoiding vacuum and discharging air pockets. Chief causes for air in piping systems include dissolved air being released into the system through pumps, valves, fittings and other pipe components, when filling containers and pipe lines, air inclusions may occur and pressure drops or temperature increases can release dissolved air. Positioning of the valves can be at absolute and temporary high points, after pumps or at turning points.

Suppliers

Company
Product
Description
Supplier Links
GF PVC Ventilating & Bleed Valve Type 591 - 20821 - U.S. Plastic Corporation
Lima, OH, USA
GF PVC Ventilating & Bleed Valve Type 591
20821
GF PVC Ventilating & Bleed Valve Type 591 20821
The Ventilating and Bleed Valve Type 591 are primarily used where containers and pipes have to be aerated and/or vented. The float in the type 591 opens the valve if the level of the liquid falls. If the level of the liquid rises, the float is raised and pressed against a seal. The valve is then closed. For correct functioning, it is important that the valves Type 591 are installed vertically with the arrow pointing "up". Ventilating and bleed valves are mainly used for de-aerating of air, while filling piping systems and tanks, avoiding vacuum and discharging air pockets. Chief causes for air in piping systems include dissolved air being released into the system through pumps, valves, fittings and other pipe components, when filling containers and pipe lines, air inclusions may occur and pressure drops or temperature increases can release dissolved air. Positioning of the valves can be at absolute and temporary high points, after pumps or at turning points.

The Ventilating and Bleed Valve Type 591 are primarily used where containers and pipes have to be aerated and/or vented. The float in the type 591 opens the valve if the level of the liquid falls. If the level of the liquid rises, the float is raised and pressed against a seal. The valve is then closed. For correct functioning, it is important that the valves Type 591 are installed vertically with the arrow pointing "up". Ventilating and bleed valves are mainly used for de-aerating of air, while filling piping systems and tanks, avoiding vacuum and discharging air pockets. Chief causes for air in piping systems include dissolved air being released into the system through pumps, valves, fittings and other pipe components, when filling containers and pipe lines, air inclusions may occur and pressure drops or temperature increases can release dissolved air. Positioning of the valves can be at absolute and temporary high points, after pumps or at turning points.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20821
Product Name GF PVC Ventilating & Bleed Valve Type 591
Valve Type Block Bleed
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
VALVES - BP90-075-PP-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details