U.S. Plastic Corporation 3/4"thd true union ball vlv-gfpp/fpm 19722

Description
This 3/4" FNPT GFPP true union ball valve has FPM O-rings and PTFE seats. It is 4.85" in overall length and weighs .75 lbs. It is rate up to 150 PSI at 70F for water service and has a maximum service temperature of 240F.
Description
This 3/4" FNPT GFPP true union ball valve has FPM O-rings and PTFE seats. It is 4.85" in overall length and weighs .75 lbs. It is rate up to 150 PSI at 70F for water service and has a maximum service temperature of 240F.

Suppliers

Company
Product
Description
Supplier Links
3/4
Lima, OH, USA
3/4"thd true union ball vlv-gfpp/fpm
19722
3/4"thd true union ball vlv-gfpp/fpm 19722
This 3/4" FNPT GFPP true union ball valve has FPM O-rings and PTFE seats. It is 4.85" in overall length and weighs .75 lbs. It is rate up to 150 PSI at 70F for water service and has a maximum service temperature of 240F.

This 3/4" FNPT GFPP true union ball valve has FPM O-rings and PTFE seats. It is 4.85" in overall length and weighs .75 lbs. It is rate up to 150 PSI at 70F for water service and has a maximum service temperature of 240F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19722
Product Name 3/4"thd true union ball vlv-gfpp/fpm
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86778 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
2.50
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
View Details
1 1/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV125 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.25 inch (31.75 mm)
View Details