U.S. Plastic Corporation Praher T4 Series Diaphragm Valves 21100

Description
The hand wheel has a patented spring loaded locking mechanism with up to 16 locking positions. Corrosion resistant. Suitable for aggressive and dirty media. Radial installation or removal. Position indicator pin protected by a clear plastic dome. EPDM O-rings and diaphragm. Socket end. Additional materials and sizes available; contact us for quote. Valves are NSF 61 listed.
Description
The hand wheel has a patented spring loaded locking mechanism with up to 16 locking positions. Corrosion resistant. Suitable for aggressive and dirty media. Radial installation or removal. Position indicator pin protected by a clear plastic dome. EPDM O-rings and diaphragm. Socket end. Additional materials and sizes available; contact us for quote. Valves are NSF 61 listed.

Suppliers

Company
Product
Description
Supplier Links
Praher T4 Series Diaphragm Valves - 21100 - U.S. Plastic Corporation
Lima, OH, USA
Praher T4 Series Diaphragm Valves
21100
Praher T4 Series Diaphragm Valves 21100
The hand wheel has a patented spring loaded locking mechanism with up to 16 locking positions. Corrosion resistant. Suitable for aggressive and dirty media. Radial installation or removal. Position indicator pin protected by a clear plastic dome. EPDM O-rings and diaphragm. Socket end. Additional materials and sizes available; contact us for quote. Valves are NSF 61 listed.

The hand wheel has a patented spring loaded locking mechanism with up to 16 locking positions. Corrosion resistant. Suitable for aggressive and dirty media. Radial installation or removal. Position indicator pin protected by a clear plastic dome. EPDM O-rings and diaphragm. Socket end. Additional materials and sizes available; contact us for quote. Valves are NSF 61 listed.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21100
Product Name Praher T4 Series Diaphragm Valves
Valve Type Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Diluter Valve - 53175-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Deadman Spring Return Lever Full Port Stainless Steel Ball Valve - 2200SRL-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 2.00 inch (50.80 mm)
View Details
1 1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.50 inch (38.10 mm)
View Details