U.S. Plastic Corporation GF True Union PVC/CPVC Ball Valve Type 375 20486

Description
Full port with FPM Seals, PTFE Seats, 150 psi rated. Used for shut-off for downstream repair. Snap fit handle - never falls off. All plastic construction. Has many applications: Chemical processing, plating, photo processing, laboratories, water conditioning, electronic production, food, and brine. All plastic construction. CPVC Maximum temperature 194F.
Description
Full port with FPM Seals, PTFE Seats, 150 psi rated. Used for shut-off for downstream repair. Snap fit handle - never falls off. All plastic construction. Has many applications: Chemical processing, plating, photo processing, laboratories, water conditioning, electronic production, food, and brine. All plastic construction. CPVC Maximum temperature 194F.

Suppliers

Company
Product
Description
Supplier Links
GF True Union PVC/CPVC Ball Valve Type 375 - 20486 - U.S. Plastic Corporation
Lima, OH, USA
GF True Union PVC/CPVC Ball Valve Type 375
20486
GF True Union PVC/CPVC Ball Valve Type 375 20486
Full port with FPM Seals, PTFE Seats, 150 psi rated. Used for shut-off for downstream repair. Snap fit handle - never falls off. All plastic construction. Has many applications: Chemical processing, plating, photo processing, laboratories, water conditioning, electronic production, food, and brine. All plastic construction. CPVC Maximum temperature 194F.

Full port with FPM Seals, PTFE Seats, 150 psi rated. Used for shut-off for downstream repair. Snap fit handle - never falls off. All plastic construction. Has many applications: Chemical processing, plating, photo processing, laboratories, water conditioning, electronic production, food, and brine. All plastic construction. CPVC Maximum temperature 194F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20486
Product Name GF True Union PVC/CPVC Ball Valve Type 375
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
15mm MICROSOL Interface IS - 01-312E-06-HP+H012003+BCC - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Number of Ports 3
View Details
Controller, Dual Deadman With Joysticks, 145 Psi - 162-1110-50300 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details