U.S. Plastic Corporation Hayward Compact PVC Ball 20491

Description
Perfect for OEM and other applications that require a reliable ball valve at an economical price. Internal components of a compact ball valve are completely encapsulated within the valve body in a one-step manufacturing process. Absolutely no danger of leakage through assembled parts; valve never requires adjustment since all internal components are sealed inside the one-piece valve body. Designed to fit into spaces too small for other valves. Ideal for applications where space and weight are critical considerations. Rated at 150 PSI @ 70F. EPDM O-rings.
Description
Perfect for OEM and other applications that require a reliable ball valve at an economical price. Internal components of a compact ball valve are completely encapsulated within the valve body in a one-step manufacturing process. Absolutely no danger of leakage through assembled parts; valve never requires adjustment since all internal components are sealed inside the one-piece valve body. Designed to fit into spaces too small for other valves. Ideal for applications where space and weight are critical considerations. Rated at 150 PSI @ 70F. EPDM O-rings.

Suppliers

Company
Product
Description
Supplier Links
Hayward Compact PVC Ball - 20491 - U.S. Plastic Corporation
Lima, OH, USA
Hayward Compact PVC Ball
20491
Hayward Compact PVC Ball 20491
Perfect for OEM and other applications that require a reliable ball valve at an economical price. Internal components of a compact ball valve are completely encapsulated within the valve body in a one-step manufacturing process. Absolutely no danger of leakage through assembled parts; valve never requires adjustment since all internal components are sealed inside the one-piece valve body. Designed to fit into spaces too small for other valves. Ideal for applications where space and weight are critical considerations. Rated at 150 PSI @ 70F. EPDM O-rings.

Perfect for OEM and other applications that require a reliable ball valve at an economical price. Internal components of a compact ball valve are completely encapsulated within the valve body in a one-step manufacturing process. Absolutely no danger of leakage through assembled parts; valve never requires adjustment since all internal components are sealed inside the one-piece valve body. Designed to fit into spaces too small for other valves. Ideal for applications where space and weight are critical considerations. Rated at 150 PSI @ 70F. EPDM O-rings.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20491
Product Name Hayward Compact PVC Ball
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
15mm MICROSOL MS-E - 31-333N-03-55+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Pressure Monitoring Valve Assembly With 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Connection Description Quick Disconnect
View Details