U.S. Plastic Corporation Asahi Fast Pack Type 57 Butterfly Valve with Series 92 Electric Actuator 21196

Description
PVC body, PP disk with EPDM seats. UL-508 listed Series 92 Electric Actuator, 120 vac, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to T-57 butterfly valve. 25 sec cycle time and brake supplied for 6" - 8". Manual override handwheel for 8" only. 316/403 stainless steel shaft has a full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media.
Description
PVC body, PP disk with EPDM seats. UL-508 listed Series 92 Electric Actuator, 120 vac, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to T-57 butterfly valve. 25 sec cycle time and brake supplied for 6" - 8". Manual override handwheel for 8" only. 316/403 stainless steel shaft has a full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media.

Suppliers

Company
Product
Description
Supplier Links
Asahi Fast Pack Type 57 Butterfly Valve with Series 92 Electric Actuator - 21196 - U.S. Plastic Corporation
Lima, OH, USA
Asahi Fast Pack Type 57 Butterfly Valve with Series 92 Electric Actuator
21196
Asahi Fast Pack Type 57 Butterfly Valve with Series 92 Electric Actuator 21196
PVC body, PP disk with EPDM seats. UL-508 listed Series 92 Electric Actuator, 120 vac, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to T-57 butterfly valve. 25 sec cycle time and brake supplied for 6" - 8". Manual override handwheel for 8" only. 316/403 stainless steel shaft has a full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media.

PVC body, PP disk with EPDM seats. UL-508 listed Series 92 Electric Actuator, 120 vac, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to T-57 butterfly valve. 25 sec cycle time and brake supplied for 6" - 8". Manual override handwheel for 8" only. 316/403 stainless steel shaft has a full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the media.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21196
Product Name Asahi Fast Pack Type 57 Butterfly Valve with Series 92 Electric Actuator
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Dispenser Valve - 53172-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
High Purity High Pressure 316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Full Port Lead Free Brass Ball Valve - 171NLF-1 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.50 inch (38.10 mm)
View Details