U.S. Plastic Corporation Asahi Fast Pack Type 57 Butterfly Valve with Series 94 Electric Actuator 21193

Description
PVC body, PP disk with EPDM seats. UL-508 listed Series 94 Electric Actuator, 120 vac, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to T-57 butterfly valve. Flange stopper prevents over-compressing liners due to improper installation. Spherical disc to gain higher Cv and extended valve life cycle. Brake supplied for 4".
Description
PVC body, PP disk with EPDM seats. UL-508 listed Series 94 Electric Actuator, 120 vac, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to T-57 butterfly valve. Flange stopper prevents over-compressing liners due to improper installation. Spherical disc to gain higher Cv and extended valve life cycle. Brake supplied for 4".

Suppliers

Company
Product
Description
Supplier Links
Asahi Fast Pack Type 57 Butterfly Valve with Series 94 Electric Actuator - 21193 - U.S. Plastic Corporation
Lima, OH, USA
Asahi Fast Pack Type 57 Butterfly Valve with Series 94 Electric Actuator
21193
Asahi Fast Pack Type 57 Butterfly Valve with Series 94 Electric Actuator 21193
PVC body, PP disk with EPDM seats. UL-508 listed Series 94 Electric Actuator, 120 vac, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to T-57 butterfly valve. Flange stopper prevents over-compressing liners due to improper installation. Spherical disc to gain higher Cv and extended valve life cycle. Brake supplied for 4".

PVC body, PP disk with EPDM seats. UL-508 listed Series 94 Electric Actuator, 120 vac, Open/Close, Nema 4X, 5 sec cycle time, 2 end of travel and 2 extra limit switches, manual override, factory mount and test to T-57 butterfly valve. Flange stopper prevents over-compressing liners due to improper installation. Spherical disc to gain higher Cv and extended valve life cycle. Brake supplied for 4".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21193
Product Name Asahi Fast Pack Type 57 Butterfly Valve with Series 94 Electric Actuator
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 7991-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
2
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
4 in. Size Polypropylene Ball Valve 8-Bolt Design|Master File - PPBV400 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 4.00 inch (101.60 mm)
View Details