U.S. Plastic Corporation Spears CWV Ball Valves 19758

Description
This 3/4" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2" - 2" available in white PVC that is chemical and corrosion resistant. Handle is made of high impact polypropylene and it has Spears single O-ring Safe-T-Shear stem design with EPDM O-rings. Pressure Rated to 125 psi @ 73F. NSF Certified for Potable Water use. They are assembled with Silicone-Free, Water Soluble lubricant.
Description
This 3/4" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2" - 2" available in white PVC that is chemical and corrosion resistant. Handle is made of high impact polypropylene and it has Spears single O-ring Safe-T-Shear stem design with EPDM O-rings. Pressure Rated to 125 psi @ 73F. NSF Certified for Potable Water use. They are assembled with Silicone-Free, Water Soluble lubricant.

Suppliers

Company
Product
Description
Supplier Links
Spears CWV Ball Valves - 19758 - U.S. Plastic Corporation
Lima, OH, USA
Spears CWV Ball Valves
19758
Spears CWV Ball Valves 19758
This 3/4" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2" - 2" available in white PVC that is chemical and corrosion resistant. Handle is made of high impact polypropylene and it has Spears single O-ring Safe-T-Shear stem design with EPDM O-rings. Pressure Rated to 125 psi @ 73F. NSF Certified for Potable Water use. They are assembled with Silicone-Free, Water Soluble lubricant.

This 3/4" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2" - 2" available in white PVC that is chemical and corrosion resistant. Handle is made of high impact polypropylene and it has Spears single O-ring Safe-T-Shear stem design with EPDM O-rings. Pressure Rated to 125 psi @ 73F. NSF Certified for Potable Water use. They are assembled with Silicone-Free, Water Soluble lubricant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19758
Product Name Spears CWV Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details
15mm MICROSOL IS - 01-311P-00-H0+H010016+AYG - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Valve, Pressure Relief, 0-25 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
Throttling Gate Valves (H-340-B) -  - DeZURIK, Inc.
Specs
Valve Type Gate
View Details