U.S. Plastic Corporation GF True-Union Ball Valves 546 Series 20629

Description
Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a molded-in wrench to engage the seat carrier. FPM seals and PTFE ball seats standard 232 psi rating for PVC and CPVC. STM 1970-01 compliant end connections. Union nuts with strong buttress threads. Seat carrier with fine pitched thread for precise adjustment. Can be actuated after installation. PVC maximum temperature 140F.
Description
Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a molded-in wrench to engage the seat carrier. FPM seals and PTFE ball seats standard 232 psi rating for PVC and CPVC. STM 1970-01 compliant end connections. Union nuts with strong buttress threads. Seat carrier with fine pitched thread for precise adjustment. Can be actuated after installation. PVC maximum temperature 140F.

Suppliers

Company
Product
Description
Supplier Links
GF True-Union Ball Valves 546 Series - 20629 - U.S. Plastic Corporation
Lima, OH, USA
GF True-Union Ball Valves 546 Series
20629
GF True-Union Ball Valves 546 Series 20629
Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a molded-in wrench to engage the seat carrier. FPM seals and PTFE ball seats standard 232 psi rating for PVC and CPVC. STM 1970-01 compliant end connections. Union nuts with strong buttress threads. Seat carrier with fine pitched thread for precise adjustment. Can be actuated after installation. PVC maximum temperature 140F.

Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a molded-in wrench to engage the seat carrier. FPM seals and PTFE ball seats standard 232 psi rating for PVC and CPVC. STM 1970-01 compliant end connections. Union nuts with strong buttress threads. Seat carrier with fine pitched thread for precise adjustment. Can be actuated after installation. PVC maximum temperature 140F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20629
Product Name GF True-Union Ball Valves 546 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 8778-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; CTFE/ETFE
Media Chemical
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Full Port Carbon Steel Ball Valve - 600LL-3/8 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Media Steam; Air
View Details
3 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV300 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 3.00 inch (76.20 mm)
View Details