U.S. Plastic Corporation Asahi PVC Globe Valves 21066

Description
Positive shut-off. Used for efficient throttling of flow. Displays excellent flow regulating characteristics throughout the entire lift of the disc. All sizes rated for full vacuum service. PVC body, EPDM seal. Pressure rating: 150PSI @70F (1/2" - 2"). 110PSI@70F (2-1/2" - 4") Not NSF or FDA compliant.
Description
Positive shut-off. Used for efficient throttling of flow. Displays excellent flow regulating characteristics throughout the entire lift of the disc. All sizes rated for full vacuum service. PVC body, EPDM seal. Pressure rating: 150PSI @70F (1/2" - 2"). 110PSI@70F (2-1/2" - 4") Not NSF or FDA compliant.

Suppliers

Company
Product
Description
Supplier Links
Asahi PVC Globe Valves - 21066 - U.S. Plastic Corporation
Lima, OH, USA
Asahi PVC Globe Valves
21066
Asahi PVC Globe Valves 21066
Positive shut-off. Used for efficient throttling of flow. Displays excellent flow regulating characteristics throughout the entire lift of the disc. All sizes rated for full vacuum service. PVC body, EPDM seal. Pressure rating: 150PSI @70F (1/2" - 2"). 110PSI@70F (2-1/2" - 4") Not NSF or FDA compliant.

Positive shut-off. Used for efficient throttling of flow. Displays excellent flow regulating characteristics throughout the entire lift of the disc. All sizes rated for full vacuum service. PVC body, EPDM seal. Pressure rating: 150PSI @70F (1/2" - 2"). 110PSI@70F (2-1/2" - 4") Not NSF or FDA compliant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21066
Product Name Asahi PVC Globe Valves
Valve Type Globe
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86725 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Flow Control Stainless Steel Low Pressure Manual Diaphragm Valve For High Purity And Ultra High Purity Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
Carbon Steel FNPT Threaded Ball Valve - 3000-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Valve Size 0.75 inch (19.05 mm)
View Details
1/2 to 1 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details