U.S. Plastic Corporation Cepex Ball Check Valves 20350

Description
Cepex PVC True Union Ball Check Valves with Foot Valve Screens with either EPDM or FKM O-Rings. 1/2" - 2" rated @ 240 psi and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 psi and supplied with either Socket or Threaded End Connectors. Minimum return pressure: 3 psi. Foot Valve Screen End Connectors included. Easily rebuilt. All plastic non-corrosive construction.
Description
Cepex PVC True Union Ball Check Valves with Foot Valve Screens with either EPDM or FKM O-Rings. 1/2" - 2" rated @ 240 psi and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 psi and supplied with either Socket or Threaded End Connectors. Minimum return pressure: 3 psi. Foot Valve Screen End Connectors included. Easily rebuilt. All plastic non-corrosive construction.

Suppliers

Company
Product
Description
Supplier Links
Cepex Ball Check Valves - 20350 - U.S. Plastic Corporation
Lima, OH, USA
Cepex Ball Check Valves
20350
Cepex Ball Check Valves 20350
Cepex PVC True Union Ball Check Valves with Foot Valve Screens with either EPDM or FKM O-Rings. 1/2" - 2" rated @ 240 psi and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 psi and supplied with either Socket or Threaded End Connectors. Minimum return pressure: 3 psi. Foot Valve Screen End Connectors included. Easily rebuilt. All plastic non-corrosive construction.

Cepex PVC True Union Ball Check Valves with Foot Valve Screens with either EPDM or FKM O-Rings. 1/2" - 2" rated @ 240 psi and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 psi and supplied with either Socket or Threaded End Connectors. Minimum return pressure: 3 psi. Foot Valve Screen End Connectors included. Easily rebuilt. All plastic non-corrosive construction.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20350
Product Name Cepex Ball Check Valves
Valve Type Ball Check; Check
Unlock Full Specs
to access all available technical data

Similar Products

HVM Standard PTFE Valve - 36653 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Stainless Steel High-Purity High Temperature Metal Seated Ball Valves JBV3 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 1/2 in. Size Foot Valve|Master File - FV150 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 1.50 inch (38.10 mm)
View Details