U.S. Plastic Corporation Spartan Scientific Series 3585 Air-Sol 2-Way Process Solenoid Valves 19727

Description
These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and materials. Featuring a full flow 1/2" (12.5 mm) orifice, the 3585 is available in normally closed configurations. The nylon body is media compatible, light in weight, and by use of external metal port rings, is virtually indestructible. The body is available in 1/4" and 1/2" NPT . The low wattage solenoid features a DIN 43650 Form A electrical interface and is nylon encapsulated. FKM is the standard elastomers and the operators are made of brass. Typical applications include control of inert gasses, water and compatible fluids.
Description
These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and materials. Featuring a full flow 1/2" (12.5 mm) orifice, the 3585 is available in normally closed configurations. The nylon body is media compatible, light in weight, and by use of external metal port rings, is virtually indestructible. The body is available in 1/4" and 1/2" NPT . The low wattage solenoid features a DIN 43650 Form A electrical interface and is nylon encapsulated. FKM is the standard elastomers and the operators are made of brass. Typical applications include control of inert gasses, water and compatible fluids.

Suppliers

Company
Product
Description
Supplier Links
Spartan Scientific Series 3585 Air-Sol 2-Way Process Solenoid Valves - 19727 - U.S. Plastic Corporation
Lima, OH, USA
Spartan Scientific Series 3585 Air-Sol 2-Way Process Solenoid Valves
19727
Spartan Scientific Series 3585 Air-Sol 2-Way Process Solenoid Valves 19727
These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and materials. Featuring a full flow 1/2" (12.5 mm) orifice, the 3585 is available in normally closed configurations. The nylon body is media compatible, light in weight, and by use of external metal port rings, is virtually indestructible. The body is available in 1/4" and 1/2" NPT . The low wattage solenoid features a DIN 43650 Form A electrical interface and is nylon encapsulated. FKM is the standard elastomers and the operators are made of brass. Typical applications include control of inert gasses, water and compatible fluids.

These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and materials. Featuring a full flow 1/2" (12.5 mm) orifice, the 3585 is available in normally closed configurations. The nylon body is media compatible, light in weight, and by use of external metal port rings, is virtually indestructible. The body is available in 1/4" and 1/2" NPT . The low wattage solenoid features a DIN 43650 Form A electrical interface and is nylon encapsulated. FKM is the standard elastomers and the operators are made of brass. Typical applications include control of inert gasses, water and compatible fluids.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19727
Product Name Spartan Scientific Series 3585 Air-Sol 2-Way Process Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
VALVES - BP-049-CPVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details