U.S. Plastic Corporation GF True-Union Ball Valves 546 Series 20633

Description
Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a molded-in wrench to engage the seat carrier. FPM seals and PTFE ball seats standard 232 psi rating for PVC and CPVC. STM 1970-01 compliant end connections. Union nuts with strong buttress threads. Seat carrier with fine pitched thread for precise adjustment. Can be actuated after installation. CPVC maximum temperature 180F.
Description
Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a molded-in wrench to engage the seat carrier. FPM seals and PTFE ball seats standard 232 psi rating for PVC and CPVC. STM 1970-01 compliant end connections. Union nuts with strong buttress threads. Seat carrier with fine pitched thread for precise adjustment. Can be actuated after installation. CPVC maximum temperature 180F.

Suppliers

Company
Product
Description
Supplier Links
GF True-Union Ball Valves 546 Series - 20633 - U.S. Plastic Corporation
Lima, OH, USA
GF True-Union Ball Valves 546 Series
20633
GF True-Union Ball Valves 546 Series 20633
Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a molded-in wrench to engage the seat carrier. FPM seals and PTFE ball seats standard 232 psi rating for PVC and CPVC. STM 1970-01 compliant end connections. Union nuts with strong buttress threads. Seat carrier with fine pitched thread for precise adjustment. Can be actuated after installation. CPVC maximum temperature 180F.

Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a molded-in wrench to engage the seat carrier. FPM seals and PTFE ball seats standard 232 psi rating for PVC and CPVC. STM 1970-01 compliant end connections. Union nuts with strong buttress threads. Seat carrier with fine pitched thread for precise adjustment. Can be actuated after installation. CPVC maximum temperature 180F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20633
Product Name GF True-Union Ball Valves 546 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86730 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure 316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
3-Way Reduced Port T-ported Lead Free Brass Ball Valve - 355NLF-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
6 in. Size Foot Valve|Master File - FV600 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 6.00 inch (152.40 mm)
View Details