U.S. Plastic Corporation Spartan Scientific Series 3827 Composite 2-Way & 3-Way Solenoid Valves 19732

Description
The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series 3000 solenoid operator available in brass, viton seal material and nylon encapsulated coil. The "basket" orifice design feature allows the possibility of changing the orifice diameter to meet flow requirements within a matter of seconds. The DuPont Zytel composite material is media compatible, eliminating the need for stocking multiple body materials.
Description
The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series 3000 solenoid operator available in brass, viton seal material and nylon encapsulated coil. The "basket" orifice design feature allows the possibility of changing the orifice diameter to meet flow requirements within a matter of seconds. The DuPont Zytel composite material is media compatible, eliminating the need for stocking multiple body materials.

Suppliers

Company
Product
Description
Supplier Links
Spartan Scientific Series 3827 Composite 2-Way & 3-Way Solenoid Valves - 19732 - U.S. Plastic Corporation
Lima, OH, USA
Spartan Scientific Series 3827 Composite 2-Way & 3-Way Solenoid Valves
19732
Spartan Scientific Series 3827 Composite 2-Way & 3-Way Solenoid Valves 19732
The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series 3000 solenoid operator available in brass, viton seal material and nylon encapsulated coil. The "basket" orifice design feature allows the possibility of changing the orifice diameter to meet flow requirements within a matter of seconds. The DuPont Zytel composite material is media compatible, eliminating the need for stocking multiple body materials.

The 3827 series valves are a composite body solenoid valve offered in both 2-way and 3-way normally closed and in two orifice sizes. Component features include the proven Spartan Series 3000 solenoid operator available in brass, viton seal material and nylon encapsulated coil. The "basket" orifice design feature allows the possibility of changing the orifice diameter to meet flow requirements within a matter of seconds. The DuPont Zytel composite material is media compatible, eliminating the need for stocking multiple body materials.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19732
Product Name Spartan Scientific Series 3827 Composite 2-Way & 3-Way Solenoid Valves
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated 3-Way Ball Valve - PYSA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-6-C 5X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.62 inch (15.87 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000009892-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details