U.S. Plastic Corporation Spears PVC Utility Ball Valves 19641

Description
A high quality, economical, quarter-turn shut off valve designed for irrigation, pool and spa and many OEM applications. Safe-T-Shear Stem developed to help prevent line fluids from leaking out in the event of ball valve stem damage. Engineered for high strength, the stem incorporates a special shear point to control accidental breakage. Over torquing breaks occur above the stem o-ring leaving the seal intact until repair or replacement can be made. PP handle. 150 psi pressure rating @ 73F. PTFE HDPE ball seats. EPDM o-ring seals.
Description
A high quality, economical, quarter-turn shut off valve designed for irrigation, pool and spa and many OEM applications. Safe-T-Shear Stem developed to help prevent line fluids from leaking out in the event of ball valve stem damage. Engineered for high strength, the stem incorporates a special shear point to control accidental breakage. Over torquing breaks occur above the stem o-ring leaving the seal intact until repair or replacement can be made. PP handle. 150 psi pressure rating @ 73F. PTFE HDPE ball seats. EPDM o-ring seals.

Suppliers

Company
Product
Description
Supplier Links
Spears PVC Utility Ball Valves - 19641 - U.S. Plastic Corporation
Lima, OH, USA
Spears PVC Utility Ball Valves
19641
Spears PVC Utility Ball Valves 19641
A high quality, economical, quarter-turn shut off valve designed for irrigation, pool and spa and many OEM applications. Safe-T-Shear Stem developed to help prevent line fluids from leaking out in the event of ball valve stem damage. Engineered for high strength, the stem incorporates a special shear point to control accidental breakage. Over torquing breaks occur above the stem o-ring leaving the seal intact until repair or replacement can be made. PP handle. 150 psi pressure rating @ 73F. PTFE HDPE ball seats. EPDM o-ring seals.

A high quality, economical, quarter-turn shut off valve designed for irrigation, pool and spa and many OEM applications. Safe-T-Shear Stem developed to help prevent line fluids from leaking out in the event of ball valve stem damage. Engineered for high strength, the stem incorporates a special shear point to control accidental breakage. Over torquing breaks occur above the stem o-ring leaving the seal intact until repair or replacement can be made. PP handle. 150 psi pressure rating @ 73F. PTFE HDPE ball seats. EPDM o-ring seals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19641
Product Name Spears PVC Utility Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Controller, Triple Deadman, 116 Psi - 162-1023-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details