U.S. Plastic Corporation Cepex True Union Ball Valves 20231

Description
Industrial Series PVC & Corzan CPVC Schedule 80. CEPEX Industrial series antiblock full port true union ball valve with PTFE seats and EPDM or Viton O-Rings. 1/2" - 2" rated @ 240 PSI and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 PSI and supplied with either socket or threaded end connectors. Adjustable self-lubricating PTFE seats standard. Block designed for dead-end service. Ergonomic polypropylene handle. Available with electric & pneumatic actuation by special request. Easily rebuilt. Corzan CPVC recommended for temperatures as high as 140 F. Suited for heavy process & chemical plants, mining, water treatment, food & beverage plants, anywhere where quality & affordability are demanded.
Description
Industrial Series PVC & Corzan CPVC Schedule 80. CEPEX Industrial series antiblock full port true union ball valve with PTFE seats and EPDM or Viton O-Rings. 1/2" - 2" rated @ 240 PSI and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 PSI and supplied with either socket or threaded end connectors. Adjustable self-lubricating PTFE seats standard. Block designed for dead-end service. Ergonomic polypropylene handle. Available with electric & pneumatic actuation by special request. Easily rebuilt. Corzan CPVC recommended for temperatures as high as 140 F. Suited for heavy process & chemical plants, mining, water treatment, food & beverage plants, anywhere where quality & affordability are demanded.

Suppliers

Company
Product
Description
Supplier Links
Cepex True Union Ball Valves - 20231 - U.S. Plastic Corporation
Lima, OH, USA
Cepex True Union Ball Valves
20231
Cepex True Union Ball Valves 20231
Industrial Series PVC & Corzan CPVC Schedule 80. CEPEX Industrial series antiblock full port true union ball valve with PTFE seats and EPDM or Viton O-Rings. 1/2" - 2" rated @ 240 PSI and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 PSI and supplied with either socket or threaded end connectors. Adjustable self-lubricating PTFE seats standard. Block designed for dead-end service. Ergonomic polypropylene handle. Available with electric & pneumatic actuation by special request. Easily rebuilt. Corzan CPVC recommended for temperatures as high as 140 F. Suited for heavy process & chemical plants, mining, water treatment, food & beverage plants, anywhere where quality & affordability are demanded.

Industrial Series PVC & Corzan CPVC Schedule 80. CEPEX Industrial series antiblock full port true union ball valve with PTFE seats and EPDM or Viton O-Rings. 1/2" - 2" rated @ 240 PSI and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 PSI and supplied with either socket or threaded end connectors. Adjustable self-lubricating PTFE seats standard. Block designed for dead-end service. Ergonomic polypropylene handle. Available with electric & pneumatic actuation by special request. Easily rebuilt. Corzan CPVC recommended for temperatures as high as 140 F. Suited for heavy process & chemical plants, mining, water treatment, food & beverage plants, anywhere where quality & affordability are demanded.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20231
Product Name Cepex True Union Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Acid Injection Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Exotic Metal
Media Chemical
View Details
22mm MINISOL - 09-311-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Controller, Hand-Held, Single Deadman, 116 Psi - 162-1021-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details