U.S. Plastic Corporation Spears PVC Compact 2000 Industrial Ball Valves 19620

Description
Valves never rust, scale, or pit, providing exceptional chemical and corrosion resistance. Assembled with water soluble, silicone free lubricant. Low profile, double stop design. Exhibits excellent resistance to most chemical environments. PTFE floating seat design reduces seat wear for extended valve life, smooth operation, and bubble-tight shutoff. 100% factory tested. In open position, full-bore provides optimum flow with pressure drop equal to that of an equivalent length of Schedule 80 pipe. NSF certified for use with potable water. Full 235 psi pressure rating @ 73F. EPDM o-ring seals.
Description
Valves never rust, scale, or pit, providing exceptional chemical and corrosion resistance. Assembled with water soluble, silicone free lubricant. Low profile, double stop design. Exhibits excellent resistance to most chemical environments. PTFE floating seat design reduces seat wear for extended valve life, smooth operation, and bubble-tight shutoff. 100% factory tested. In open position, full-bore provides optimum flow with pressure drop equal to that of an equivalent length of Schedule 80 pipe. NSF certified for use with potable water. Full 235 psi pressure rating @ 73F. EPDM o-ring seals.

Suppliers

Company
Product
Description
Supplier Links
Spears PVC Compact 2000 Industrial Ball Valves - 19620 - U.S. Plastic Corporation
Lima, OH, USA
Spears PVC Compact 2000 Industrial Ball Valves
19620
Spears PVC Compact 2000 Industrial Ball Valves 19620
Valves never rust, scale, or pit, providing exceptional chemical and corrosion resistance. Assembled with water soluble, silicone free lubricant. Low profile, double stop design. Exhibits excellent resistance to most chemical environments. PTFE floating seat design reduces seat wear for extended valve life, smooth operation, and bubble-tight shutoff. 100% factory tested. In open position, full-bore provides optimum flow with pressure drop equal to that of an equivalent length of Schedule 80 pipe. NSF certified for use with potable water. Full 235 psi pressure rating @ 73F. EPDM o-ring seals.

Valves never rust, scale, or pit, providing exceptional chemical and corrosion resistance. Assembled with water soluble, silicone free lubricant. Low profile, double stop design. Exhibits excellent resistance to most chemical environments. PTFE floating seat design reduces seat wear for extended valve life, smooth operation, and bubble-tight shutoff. 100% factory tested. In open position, full-bore provides optimum flow with pressure drop equal to that of an equivalent length of Schedule 80 pipe. NSF certified for use with potable water. Full 235 psi pressure rating @ 73F. EPDM o-ring seals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19620
Product Name Spears PVC Compact 2000 Industrial Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123718050 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.92 inch (125.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Back Pressure Regulator - BPR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details