U.S. Plastic Corporation GF True-Union Ball Valves 546 Series 20630

Description
Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a molded-in wrench to engage the seat carrier. FPM seals and PTFE ball seats standard 232 psi rating for PVC and CPVC. STM 1970-01 compliant end connections. Union nuts with strong buttress threads. Seat carrier with fine pitched thread for precise adjustment. Can be actuated after installation. PVC maximum temperature 140F.
Description
Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a molded-in wrench to engage the seat carrier. FPM seals and PTFE ball seats standard 232 psi rating for PVC and CPVC. STM 1970-01 compliant end connections. Union nuts with strong buttress threads. Seat carrier with fine pitched thread for precise adjustment. Can be actuated after installation. PVC maximum temperature 140F.

Suppliers

Company
Product
Description
Supplier Links
GF True-Union Ball Valves 546 Series - 20630 - U.S. Plastic Corporation
Lima, OH, USA
GF True-Union Ball Valves 546 Series
20630
GF True-Union Ball Valves 546 Series 20630
Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a molded-in wrench to engage the seat carrier. FPM seals and PTFE ball seats standard 232 psi rating for PVC and CPVC. STM 1970-01 compliant end connections. Union nuts with strong buttress threads. Seat carrier with fine pitched thread for precise adjustment. Can be actuated after installation. PVC maximum temperature 140F.

Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a molded-in wrench to engage the seat carrier. FPM seals and PTFE ball seats standard 232 psi rating for PVC and CPVC. STM 1970-01 compliant end connections. Union nuts with strong buttress threads. Seat carrier with fine pitched thread for precise adjustment. Can be actuated after installation. PVC maximum temperature 140F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20630
Product Name GF True-Union Ball Valves 546 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Dispenser Valve - 53172-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
Full Port Brass Ball Valve - 250N-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 to 4 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
View Details