U.S. Plastic Corporation Asahi Fast Pack Type 21 Valve with Series 92 Electric Actuator 21184

Description
UL-508 listed Series 92 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 10 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 4" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.
Description
UL-508 listed Series 92 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 10 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 4" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.

Suppliers

Company
Product
Description
Supplier Links
Asahi Fast Pack Type 21 Valve with Series 92 Electric Actuator - 21184 - U.S. Plastic Corporation
Lima, OH, USA
Asahi Fast Pack Type 21 Valve with Series 92 Electric Actuator
21184
Asahi Fast Pack Type 21 Valve with Series 92 Electric Actuator 21184
UL-508 listed Series 92 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 10 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 4" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.

UL-508 listed Series 92 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 10 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 4" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21184
Product Name Asahi Fast Pack Type 21 Valve with Series 92 Electric Actuator
Actuation Electric
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86903 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
6 in. Size Foot Valve|Master File - FV600 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 6.00 inch (152.40 mm)
View Details