U.S. Plastic Corporation Spartan Scientific Series 3685 Anti-Water Hammer 2-Way, 2-Position Solenoid Valves 19811

Description
Seals: FKM, Orifice Size: 25mm, Cv Value: 14, Normally Closed,
Description
Seals: FKM, Orifice Size: 25mm, Cv Value: 14, Normally Closed,

Suppliers

Company
Product
Description
Supplier Links
Spartan Scientific Series 3685 Anti-Water Hammer 2-Way, 2-Position Solenoid Valves - 19811 - U.S. Plastic Corporation
Lima, OH, USA
Spartan Scientific Series 3685 Anti-Water Hammer 2-Way, 2-Position Solenoid Valves
19811
Spartan Scientific Series 3685 Anti-Water Hammer 2-Way, 2-Position Solenoid Valves 19811
Seals: FKM, Orifice Size: 25mm, Cv Value: 14, Normally Closed,

Seals: FKM, Orifice Size: 25mm, Cv Value: 14, Normally Closed,

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19811
Product Name Spartan Scientific Series 3685 Anti-Water Hammer 2-Way, 2-Position Solenoid Valves
Valve Type Diaphragm; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
VALVES - BP-050-PVC-T-U-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details