U.S. Plastic Corporation Cepex Ball Check Valves 20437

Description
Cepex PVC Full Port (*) True Union Ball Check Valves with Foot Valve Screens with either EPDM or FKM O-Rings. 1/2" - 2" rated @ 240 psi and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 psi and supplied with either Socket or Threaded End Connectors. Minimum return pressure: 3 psi. Foot Valve Screen End Connectors included. Easily rebuilt. All plastic non-corrosive construction.
Description
Cepex PVC Full Port (*) True Union Ball Check Valves with Foot Valve Screens with either EPDM or FKM O-Rings. 1/2" - 2" rated @ 240 psi and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 psi and supplied with either Socket or Threaded End Connectors. Minimum return pressure: 3 psi. Foot Valve Screen End Connectors included. Easily rebuilt. All plastic non-corrosive construction.

Suppliers

Company
Product
Description
Supplier Links
Cepex Ball Check Valves - 20437 - U.S. Plastic Corporation
Lima, OH, USA
Cepex Ball Check Valves
20437
Cepex Ball Check Valves 20437
Cepex PVC Full Port (*) True Union Ball Check Valves with Foot Valve Screens with either EPDM or FKM O-Rings. 1/2" - 2" rated @ 240 psi and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 psi and supplied with either Socket or Threaded End Connectors. Minimum return pressure: 3 psi. Foot Valve Screen End Connectors included. Easily rebuilt. All plastic non-corrosive construction.

Cepex PVC Full Port (*) True Union Ball Check Valves with Foot Valve Screens with either EPDM or FKM O-Rings. 1/2" - 2" rated @ 240 psi and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 psi and supplied with either Socket or Threaded End Connectors. Minimum return pressure: 3 psi. Foot Valve Screen End Connectors included. Easily rebuilt. All plastic non-corrosive construction.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20437
Product Name Cepex Ball Check Valves
Valve Type Ball Check; Check
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Diaphragm Valves - 2140560 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC; Pvc-u
Maximum Pressure 14.50 psi (10.21 m H2O)
View Details
Solenoid Valves - 5000005124-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details