U.S. Plastic Corporation Praher T4 Series Diaphragm Valves 21101

Description
The hand wheel has a patented spring loaded locking mechanism with up to 16 locking positions. Corrosion resistant. Suitable for aggressive and dirty media. Radial installation or removal. Position indicator pin protected by a clear plastic dome. EPDM O-rings and diaphragm. Socket end. Additional materials and sizes available; contact us for quote. Valves are NSF 61 listed.
Description
The hand wheel has a patented spring loaded locking mechanism with up to 16 locking positions. Corrosion resistant. Suitable for aggressive and dirty media. Radial installation or removal. Position indicator pin protected by a clear plastic dome. EPDM O-rings and diaphragm. Socket end. Additional materials and sizes available; contact us for quote. Valves are NSF 61 listed.

Suppliers

Company
Product
Description
Supplier Links
Praher T4 Series Diaphragm Valves - 21101 - U.S. Plastic Corporation
Lima, OH, USA
Praher T4 Series Diaphragm Valves
21101
Praher T4 Series Diaphragm Valves 21101
The hand wheel has a patented spring loaded locking mechanism with up to 16 locking positions. Corrosion resistant. Suitable for aggressive and dirty media. Radial installation or removal. Position indicator pin protected by a clear plastic dome. EPDM O-rings and diaphragm. Socket end. Additional materials and sizes available; contact us for quote. Valves are NSF 61 listed.

The hand wheel has a patented spring loaded locking mechanism with up to 16 locking positions. Corrosion resistant. Suitable for aggressive and dirty media. Radial installation or removal. Position indicator pin protected by a clear plastic dome. EPDM O-rings and diaphragm. Socket end. Additional materials and sizes available; contact us for quote. Valves are NSF 61 listed.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21101
Product Name Praher T4 Series Diaphragm Valves
Valve Type Diaphragm
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86737 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure 316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
High Flow Rate Brass Spring Loaded Foot Valve - 110102-3/8 - Bonomi North America, Inc.
Specs
Valve Type Foot Valve; Check
Primary Material Brass / Bronze
Valve Size 0.38 inch (9.52 mm)
View Details
1 1/4 to 1 1/2 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 1.25 to 1.50 inch (31.75 to 38.10 mm)
View Details