U.S. Plastic Corporation 3" pool pro type sp bf vlv lever 21321

Description
PVC butterfly valve exclusively designed for the pool service industry. Valve body can be completely submerged in chlorinated water. PVC body, PVC disc and EPDM seal/seat. Seat design eliminated the need for mating flange gasket. 150 PSI @ 70F.
Description
PVC butterfly valve exclusively designed for the pool service industry. Valve body can be completely submerged in chlorinated water. PVC body, PVC disc and EPDM seal/seat. Seat design eliminated the need for mating flange gasket. 150 PSI @ 70F.

Suppliers

Company
Product
Description
Supplier Links
3
Lima, OH, USA
3" pool pro type sp bf vlv lever
21321
3" pool pro type sp bf vlv lever 21321
PVC butterfly valve exclusively designed for the pool service industry. Valve body can be completely submerged in chlorinated water. PVC body, PVC disc and EPDM seal/seat. Seat design eliminated the need for mating flange gasket. 150 PSI @ 70F.

PVC butterfly valve exclusively designed for the pool service industry. Valve body can be completely submerged in chlorinated water. PVC body, PVC disc and EPDM seal/seat. Seat design eliminated the need for mating flange gasket. 150 PSI @ 70F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21321
Product Name 3" pool pro type sp bf vlv lever
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
VALVES - BP-075-CPVC-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details