U.S. Plastic Corporation Asahi Gate Valves 21054

Description
Straight-through flow with minimal pressure drop. Unique sliding cylindrical plug design provides larger seating area than conventional gate valves. Made of durable corrosion resistant plastic. No metal to media contact anywhere in the valve. Rated for full vacuum service. NSF61 listed. PVC body, EPDM seal. Pressure Rating: 150PSI @ Up to 120F. Not FDA compliant.
Description
Straight-through flow with minimal pressure drop. Unique sliding cylindrical plug design provides larger seating area than conventional gate valves. Made of durable corrosion resistant plastic. No metal to media contact anywhere in the valve. Rated for full vacuum service. NSF61 listed. PVC body, EPDM seal. Pressure Rating: 150PSI @ Up to 120F. Not FDA compliant.

Suppliers

Company
Product
Description
Supplier Links
Asahi Gate Valves - 21054 - U.S. Plastic Corporation
Lima, OH, USA
Asahi Gate Valves
21054
Asahi Gate Valves 21054
Straight-through flow with minimal pressure drop. Unique sliding cylindrical plug design provides larger seating area than conventional gate valves. Made of durable corrosion resistant plastic. No metal to media contact anywhere in the valve. Rated for full vacuum service. NSF61 listed. PVC body, EPDM seal. Pressure Rating: 150PSI @ Up to 120F. Not FDA compliant.

Straight-through flow with minimal pressure drop. Unique sliding cylindrical plug design provides larger seating area than conventional gate valves. Made of durable corrosion resistant plastic. No metal to media contact anywhere in the valve. Rated for full vacuum service. NSF61 listed. PVC body, EPDM seal. Pressure Rating: 150PSI @ Up to 120F. Not FDA compliant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21054
Product Name Asahi Gate Valves
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-100-CPVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details