U.S. Plastic Corporation Hayward PVC Three-Way Valves for Actuation 20661

Description
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True union design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and pneumatic or electric actuator at the same time. Also available in CPVC, contact us for a quote.
Description
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True union design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and pneumatic or electric actuator at the same time. Also available in CPVC, contact us for a quote.

Suppliers

Company
Product
Description
Supplier Links
Hayward PVC Three-Way Valves for Actuation - 20661 - U.S. Plastic Corporation
Lima, OH, USA
Hayward PVC Three-Way Valves for Actuation
20661
Hayward PVC Three-Way Valves for Actuation 20661
Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True union design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and pneumatic or electric actuator at the same time. Also available in CPVC, contact us for a quote.

Three-way valves have PTFE seats. One-piece molded body. Fully serviceable. Rated to 150 PSI. True union design. Integrally molded stem support and mounting platform. Thermoplastic construction. double o-ring stem seals. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and pneumatic or electric actuator at the same time. Also available in CPVC, contact us for a quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20661
Product Name Hayward PVC Three-Way Valves for Actuation
Primary Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36760 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
View Details
4 in. Size Polypropylene Ball Valve 8-Bolt Design|Master File - PPBV400 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 4.00 inch (101.60 mm)
View Details