U.S. Plastic Corporation GF True-Union Ball Valves 546 Series 20635

Description
Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a molded-in wrench to engage the seat carrier. FPM seals and PTFE ball seats standard 232 psi rating for PVC and CPVC. STM 1970-01 compliant end connections. Union nuts with strong buttress threads. Seat carrier with fine pitched thread for precise adjustment. Can be actuated after installation. CPVC maximum temperature 180F.
Description
Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a molded-in wrench to engage the seat carrier. FPM seals and PTFE ball seats standard 232 psi rating for PVC and CPVC. STM 1970-01 compliant end connections. Union nuts with strong buttress threads. Seat carrier with fine pitched thread for precise adjustment. Can be actuated after installation. CPVC maximum temperature 180F.

Suppliers

Company
Product
Description
Supplier Links
GF True-Union Ball Valves 546 Series - 20635 - U.S. Plastic Corporation
Lima, OH, USA
GF True-Union Ball Valves 546 Series
20635
GF True-Union Ball Valves 546 Series 20635
Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a molded-in wrench to engage the seat carrier. FPM seals and PTFE ball seats standard 232 psi rating for PVC and CPVC. STM 1970-01 compliant end connections. Union nuts with strong buttress threads. Seat carrier with fine pitched thread for precise adjustment. Can be actuated after installation. CPVC maximum temperature 180F.

Manual, 2-way, full port ball valve provides long working life and maintenance-free performance. True union permits radial installation or removal. Access to all components (ball, stem, seats and seals) is provided by removal of the left hand threaded seat carrier. The ergonomic handle has a molded-in wrench to engage the seat carrier. FPM seals and PTFE ball seats standard 232 psi rating for PVC and CPVC. STM 1970-01 compliant end connections. Union nuts with strong buttress threads. Seat carrier with fine pitched thread for precise adjustment. Can be actuated after installation. CPVC maximum temperature 180F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20635
Product Name GF True-Union Ball Valves 546 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Dispenser Valve - 53172-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
High Pressure High Temperature Pneumatic Ultrahigh Purity Stainless Steel Diaphragm Valves -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Air
View Details
Mini Brass Ball Valve - 383N-1/2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water
View Details
4 in. Size Polypropylene Ball Valve 8-Bolt Design|Master File - PPBV400 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 4.00 inch (101.60 mm)
View Details