U.S. Plastic Corporation True Union Ball Valves for Actuation 20599

Description
Designed for actuator mounting, these are ideal for reliable remote control of process fluids in a piping system. Enables all Hayward actuator and accessories to be mounted quickly with accurate alignment and proper support. Valves incorporate precision machined stems designed specifically for actuated valves, and are fitted with two seals for double the leak protection. Full port design, and the seal retainer features a fine pitch thread for precise and accurate seal adjustment. For rock solid actuator mounting, the valve incorporates a unique design that allows the actuator mounting bracket to mount directly to the valve without the need for glued or clamped on mounting pads. This assures proper alignment of the actuator to the valve without creating any damaging side loads to cause premature stem seal failure. With this design, the valve can be easily adapted to manual operation should the need ever arise. Valves come with both threaded and socket end connectors. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and electric or pneumatic actuator at the same time. Larger sizes available, contact us for quote.
Description
Designed for actuator mounting, these are ideal for reliable remote control of process fluids in a piping system. Enables all Hayward actuator and accessories to be mounted quickly with accurate alignment and proper support. Valves incorporate precision machined stems designed specifically for actuated valves, and are fitted with two seals for double the leak protection. Full port design, and the seal retainer features a fine pitch thread for precise and accurate seal adjustment. For rock solid actuator mounting, the valve incorporates a unique design that allows the actuator mounting bracket to mount directly to the valve without the need for glued or clamped on mounting pads. This assures proper alignment of the actuator to the valve without creating any damaging side loads to cause premature stem seal failure. With this design, the valve can be easily adapted to manual operation should the need ever arise. Valves come with both threaded and socket end connectors. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and electric or pneumatic actuator at the same time. Larger sizes available, contact us for quote.

Suppliers

Company
Product
Description
Supplier Links
True Union Ball Valves for Actuation - 20599 - U.S. Plastic Corporation
Lima, OH, USA
True Union Ball Valves for Actuation
20599
True Union Ball Valves for Actuation 20599
Designed for actuator mounting, these are ideal for reliable remote control of process fluids in a piping system. Enables all Hayward actuator and accessories to be mounted quickly with accurate alignment and proper support. Valves incorporate precision machined stems designed specifically for actuated valves, and are fitted with two seals for double the leak protection. Full port design, and the seal retainer features a fine pitch thread for precise and accurate seal adjustment. For rock solid actuator mounting, the valve incorporates a unique design that allows the actuator mounting bracket to mount directly to the valve without the need for glued or clamped on mounting pads. This assures proper alignment of the actuator to the valve without creating any damaging side loads to cause premature stem seal failure. With this design, the valve can be easily adapted to manual operation should the need ever arise. Valves come with both threaded and socket end connectors. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and electric or pneumatic actuator at the same time. Larger sizes available, contact us for quote.

Designed for actuator mounting, these are ideal for reliable remote control of process fluids in a piping system. Enables all Hayward actuator and accessories to be mounted quickly with accurate alignment and proper support. Valves incorporate precision machined stems designed specifically for actuated valves, and are fitted with two seals for double the leak protection. Full port design, and the seal retainer features a fine pitch thread for precise and accurate seal adjustment. For rock solid actuator mounting, the valve incorporates a unique design that allows the actuator mounting bracket to mount directly to the valve without the need for glued or clamped on mounting pads. This assures proper alignment of the actuator to the valve without creating any damaging side loads to cause premature stem seal failure. With this design, the valve can be easily adapted to manual operation should the need ever arise. Valves come with both threaded and socket end connectors. Does not come with the mounting kit. The only way to receive the mounting kit without additional cost is to purchase the valve and electric or pneumatic actuator at the same time. Larger sizes available, contact us for quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20599
Product Name True Union Ball Valves for Actuation
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86778 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Full Port Brass Ball Valve - 161N-1/2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 1/4 to 1 1/2 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 1.25 to 1.50 inch (31.75 to 38.10 mm)
View Details