U.S. Plastic Corporation Praher Knife Gate Valves 21057

Description
Inexpensive valves for industrial, agricultural, and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. White and gray are PVC construction, Black are UV resistant ABS construction. Santoprene (TPE) lip-type seals. EPDM O-rings. 303/AA stainless steel shaft and hardware. Full flow design with unrestricted flow. Maximum operating pressure: 1-1/2" to 2-1/2" - 50 psi @ 70F, 3" to 4" - 40 psi @ 70F, 3.5 bar @ 20C. 3" and 4" valves have glass reinforced polypropylene handles, double O-ring shaft seals, molded mounting pads on valve body for installing mechanical locks in closed position, 1/4" x 20 thread on shaft for easy retention, and come standard with the gatekeeper safety clip to prevent unintentional closing. 1" - 2" have factory pressed on handles. 2" and 4" have internal snap locks for gate locking in open position. These valves are great for use in irrigation, pools, spas, plumbing, waste water control, septic systems, IBC products, aquaculture, tank drain valves, and carpet/extraction equipment.
Description
Inexpensive valves for industrial, agricultural, and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. White and gray are PVC construction, Black are UV resistant ABS construction. Santoprene (TPE) lip-type seals. EPDM O-rings. 303/AA stainless steel shaft and hardware. Full flow design with unrestricted flow. Maximum operating pressure: 1-1/2" to 2-1/2" - 50 psi @ 70F, 3" to 4" - 40 psi @ 70F, 3.5 bar @ 20C. 3" and 4" valves have glass reinforced polypropylene handles, double O-ring shaft seals, molded mounting pads on valve body for installing mechanical locks in closed position, 1/4" x 20 thread on shaft for easy retention, and come standard with the gatekeeper safety clip to prevent unintentional closing. 1" - 2" have factory pressed on handles. 2" and 4" have internal snap locks for gate locking in open position. These valves are great for use in irrigation, pools, spas, plumbing, waste water control, septic systems, IBC products, aquaculture, tank drain valves, and carpet/extraction equipment.

Suppliers

Company
Product
Description
Supplier Links
Praher Knife Gate Valves - 21057 - U.S. Plastic Corporation
Lima, OH, USA
Praher Knife Gate Valves
21057
Praher Knife Gate Valves 21057
Inexpensive valves for industrial, agricultural, and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. White and gray are PVC construction, Black are UV resistant ABS construction. Santoprene (TPE) lip-type seals. EPDM O-rings. 303/AA stainless steel shaft and hardware. Full flow design with unrestricted flow. Maximum operating pressure: 1-1/2" to 2-1/2" - 50 psi @ 70F, 3" to 4" - 40 psi @ 70F, 3.5 bar @ 20C. 3" and 4" valves have glass reinforced polypropylene handles, double O-ring shaft seals, molded mounting pads on valve body for installing mechanical locks in closed position, 1/4" x 20 thread on shaft for easy retention, and come standard with the gatekeeper safety clip to prevent unintentional closing. 1" - 2" have factory pressed on handles. 2" and 4" have internal snap locks for gate locking in open position. These valves are great for use in irrigation, pools, spas, plumbing, waste water control, septic systems, IBC products, aquaculture, tank drain valves, and carpet/extraction equipment.

Inexpensive valves for industrial, agricultural, and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. White and gray are PVC construction, Black are UV resistant ABS construction. Santoprene (TPE) lip-type seals. EPDM O-rings. 303/AA stainless steel shaft and hardware. Full flow design with unrestricted flow. Maximum operating pressure: 1-1/2" to 2-1/2" - 50 psi @ 70F, 3" to 4" - 40 psi @ 70F, 3.5 bar @ 20C. 3" and 4" valves have glass reinforced polypropylene handles, double O-ring shaft seals, molded mounting pads on valve body for installing mechanical locks in closed position, 1/4" x 20 thread on shaft for easy retention, and come standard with the gatekeeper safety clip to prevent unintentional closing. 1" - 2" have factory pressed on handles. 2" and 4" have internal snap locks for gate locking in open position. These valves are great for use in irrigation, pools, spas, plumbing, waste water control, septic systems, IBC products, aquaculture, tank drain valves, and carpet/extraction equipment.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21057
Product Name Praher Knife Gate Valves
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Dispenser Valve - 35842 - Hamilton Company
Specs
Valve Type Sampling
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Safety Exhaust Full Port Brass Ball Valve - 511L-1 - Bonomi North America, Inc.
Specs
Valve Type Ball; Safety
Primary Material Brass / Bronze
Valve Size 1.00 inch (25.40 mm)
View Details
1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV050 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details