U.S. Plastic Corporation Hayward Sure-Tuff BYCS Series Butterfly Valves 20760

Description
2-1/2" Sure-Tuff BYCS Series Butterfly Valves feature a wafer body design with a PVC body and disc. Valve fits ANSI 125 or PN10 flange patterns. Stem is a 410 grade stainless steel and the booted liner and seals are EPDM. Valve also has an ISO 5211 mounting pad, a 9 position throttle plate and a standard lockout hand lever. Benefits of this valve are the high flow capacity and low pressure drop. This valve is an economical alternative to metal butterfly valves. Typical applications include water and wastewater treatment, chemical processing, marine and corrosive environments, pools, water/theme parks and aquariums, and irrigation. Note: Gear operated available, please call for quote.
Description
2-1/2" Sure-Tuff BYCS Series Butterfly Valves feature a wafer body design with a PVC body and disc. Valve fits ANSI 125 or PN10 flange patterns. Stem is a 410 grade stainless steel and the booted liner and seals are EPDM. Valve also has an ISO 5211 mounting pad, a 9 position throttle plate and a standard lockout hand lever. Benefits of this valve are the high flow capacity and low pressure drop. This valve is an economical alternative to metal butterfly valves. Typical applications include water and wastewater treatment, chemical processing, marine and corrosive environments, pools, water/theme parks and aquariums, and irrigation. Note: Gear operated available, please call for quote.

Suppliers

Company
Product
Description
Supplier Links
Hayward Sure-Tuff BYCS Series Butterfly Valves - 20760 - U.S. Plastic Corporation
Lima, OH, USA
Hayward Sure-Tuff BYCS Series Butterfly Valves
20760
Hayward Sure-Tuff BYCS Series Butterfly Valves 20760
2-1/2" Sure-Tuff BYCS Series Butterfly Valves feature a wafer body design with a PVC body and disc. Valve fits ANSI 125 or PN10 flange patterns. Stem is a 410 grade stainless steel and the booted liner and seals are EPDM. Valve also has an ISO 5211 mounting pad, a 9 position throttle plate and a standard lockout hand lever. Benefits of this valve are the high flow capacity and low pressure drop. This valve is an economical alternative to metal butterfly valves. Typical applications include water and wastewater treatment, chemical processing, marine and corrosive environments, pools, water/theme parks and aquariums, and irrigation. Note: Gear operated available, please call for quote.

2-1/2" Sure-Tuff BYCS Series Butterfly Valves feature a wafer body design with a PVC body and disc. Valve fits ANSI 125 or PN10 flange patterns. Stem is a 410 grade stainless steel and the booted liner and seals are EPDM. Valve also has an ISO 5211 mounting pad, a 9 position throttle plate and a standard lockout hand lever. Benefits of this valve are the high flow capacity and low pressure drop. This valve is an economical alternative to metal butterfly valves. Typical applications include water and wastewater treatment, chemical processing, marine and corrosive environments, pools, water/theme parks and aquariums, and irrigation. Note: Gear operated available, please call for quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20760
Product Name Hayward Sure-Tuff BYCS Series Butterfly Valves
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86912 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
1
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
1/2 to 1 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details