U.S. Plastic Corporation Hayward Compact PVC Ball 20462

Description
Perfect for OEM and other applications that require a reliable ball valve at an economical price. Internal components of a compact ball valve are completely encapsulated within the valve body in a one-step manufacturing process. Absolutely no danger of leakage through assembled parts; valve never requires adjustment since all internal components are sealed inside the one-piece valve body. Designed to fit into spaces too small for other valves. Ideal for applications where space and weight are critical considerations. Rated at 150 PSI @ 70F. EPDM O-rings.
Description
Perfect for OEM and other applications that require a reliable ball valve at an economical price. Internal components of a compact ball valve are completely encapsulated within the valve body in a one-step manufacturing process. Absolutely no danger of leakage through assembled parts; valve never requires adjustment since all internal components are sealed inside the one-piece valve body. Designed to fit into spaces too small for other valves. Ideal for applications where space and weight are critical considerations. Rated at 150 PSI @ 70F. EPDM O-rings.

Suppliers

Company
Product
Description
Supplier Links
Hayward Compact PVC Ball - 20462 - U.S. Plastic Corporation
Lima, OH, USA
Hayward Compact PVC Ball
20462
Hayward Compact PVC Ball 20462
Perfect for OEM and other applications that require a reliable ball valve at an economical price. Internal components of a compact ball valve are completely encapsulated within the valve body in a one-step manufacturing process. Absolutely no danger of leakage through assembled parts; valve never requires adjustment since all internal components are sealed inside the one-piece valve body. Designed to fit into spaces too small for other valves. Ideal for applications where space and weight are critical considerations. Rated at 150 PSI @ 70F. EPDM O-rings.

Perfect for OEM and other applications that require a reliable ball valve at an economical price. Internal components of a compact ball valve are completely encapsulated within the valve body in a one-step manufacturing process. Absolutely no danger of leakage through assembled parts; valve never requires adjustment since all internal components are sealed inside the one-piece valve body. Designed to fit into spaces too small for other valves. Ideal for applications where space and weight are critical considerations. Rated at 150 PSI @ 70F. EPDM O-rings.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20462
Product Name Hayward Compact PVC Ball
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-025-PVDF-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details