U.S. Plastic Corporation Spears PVC Compact 2000 Industrial Ball Valves 19612

Description
Valves never rust, scale, or pit, providing exceptional chemical and corrosion resistance. Assembled with water soluble, silicone free lubricant. Low profile, double stop design. Exhibits excellent resistance to most chemical environments. PTFE floating seat design reduces seat wear for extended valve life, smooth operation, and bubble-tight shutoff. 100% factory tested. In open position, full-bore provides optimum flow with pressure drop equal to that of an equivalent length of Schedule 80 pipe. NSF certified for use with potable water. Full 235 psi pressure rating @ 73F. EPDM o-ring seals.
Description
Valves never rust, scale, or pit, providing exceptional chemical and corrosion resistance. Assembled with water soluble, silicone free lubricant. Low profile, double stop design. Exhibits excellent resistance to most chemical environments. PTFE floating seat design reduces seat wear for extended valve life, smooth operation, and bubble-tight shutoff. 100% factory tested. In open position, full-bore provides optimum flow with pressure drop equal to that of an equivalent length of Schedule 80 pipe. NSF certified for use with potable water. Full 235 psi pressure rating @ 73F. EPDM o-ring seals.

Suppliers

Company
Product
Description
Supplier Links
Spears PVC Compact 2000 Industrial Ball Valves - 19612 - U.S. Plastic Corporation
Lima, OH, USA
Spears PVC Compact 2000 Industrial Ball Valves
19612
Spears PVC Compact 2000 Industrial Ball Valves 19612
Valves never rust, scale, or pit, providing exceptional chemical and corrosion resistance. Assembled with water soluble, silicone free lubricant. Low profile, double stop design. Exhibits excellent resistance to most chemical environments. PTFE floating seat design reduces seat wear for extended valve life, smooth operation, and bubble-tight shutoff. 100% factory tested. In open position, full-bore provides optimum flow with pressure drop equal to that of an equivalent length of Schedule 80 pipe. NSF certified for use with potable water. Full 235 psi pressure rating @ 73F. EPDM o-ring seals.

Valves never rust, scale, or pit, providing exceptional chemical and corrosion resistance. Assembled with water soluble, silicone free lubricant. Low profile, double stop design. Exhibits excellent resistance to most chemical environments. PTFE floating seat design reduces seat wear for extended valve life, smooth operation, and bubble-tight shutoff. 100% factory tested. In open position, full-bore provides optimum flow with pressure drop equal to that of an equivalent length of Schedule 80 pipe. NSF certified for use with potable water. Full 235 psi pressure rating @ 73F. EPDM o-ring seals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19612
Product Name Spears PVC Compact 2000 Industrial Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
16mm FASPROP - 17-216C-00141+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.00 inch (0.10 mm)
View Details