U.S. Plastic Corporation GF Metering Ball Valve Type 523 20795

Description
The Type 523 metering ball valve is ideal solution where precise flow control is needed. It has a special V-notch ball and operates with a 180 turn versus a 90 turn most ball valves have. The Type 523 has an integrated scale to indicate degrees of opening and provides a very linear flow curve. Valves are PVC with PTFE seats and FPM seals. Integral stainless steel mounting inserts. Designed for easy installation and removal. Please note: Socket and Threaded end connectors included. Not compatible with 323 series.
Description
The Type 523 metering ball valve is ideal solution where precise flow control is needed. It has a special V-notch ball and operates with a 180 turn versus a 90 turn most ball valves have. The Type 523 has an integrated scale to indicate degrees of opening and provides a very linear flow curve. Valves are PVC with PTFE seats and FPM seals. Integral stainless steel mounting inserts. Designed for easy installation and removal. Please note: Socket and Threaded end connectors included. Not compatible with 323 series.

Suppliers

Company
Product
Description
Supplier Links
GF Metering Ball Valve Type 523 - 20795 - U.S. Plastic Corporation
Lima, OH, USA
GF Metering Ball Valve Type 523
20795
GF Metering Ball Valve Type 523 20795
The Type 523 metering ball valve is ideal solution where precise flow control is needed. It has a special V-notch ball and operates with a 180 turn versus a 90 turn most ball valves have. The Type 523 has an integrated scale to indicate degrees of opening and provides a very linear flow curve. Valves are PVC with PTFE seats and FPM seals. Integral stainless steel mounting inserts. Designed for easy installation and removal. Please note: Socket and Threaded end connectors included. Not compatible with 323 series.

The Type 523 metering ball valve is ideal solution where precise flow control is needed. It has a special V-notch ball and operates with a 180 turn versus a 90 turn most ball valves have. The Type 523 has an integrated scale to indicate degrees of opening and provides a very linear flow curve. Valves are PVC with PTFE seats and FPM seals. Integral stainless steel mounting inserts. Designed for easy installation and removal. Please note: Socket and Threaded end connectors included. Not compatible with 323 series.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20795
Product Name GF Metering Ball Valve Type 523
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86779 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
Full Port Lead Free Brass Ball Valve - 161NLF-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.50 inch (38.10 mm)
View Details