U.S. Plastic Corporation Asahi PVC Globe Valves 21062

Description
Positive shut-off. Used for efficient throttling of flow. Displays excellent flow regulating characteristics throughout the entire lift of the disc. All sizes rated for full vacuum service. PVC body, EPDM seal. Pressure rating: 150PSI @70F (1/2" - 2"). 110PSI@70F (2-1/2" - 4") Not NSF or FDA compliant.
Description
Positive shut-off. Used for efficient throttling of flow. Displays excellent flow regulating characteristics throughout the entire lift of the disc. All sizes rated for full vacuum service. PVC body, EPDM seal. Pressure rating: 150PSI @70F (1/2" - 2"). 110PSI@70F (2-1/2" - 4") Not NSF or FDA compliant.

Suppliers

Company
Product
Description
Supplier Links
Asahi PVC Globe Valves - 21062 - U.S. Plastic Corporation
Lima, OH, USA
Asahi PVC Globe Valves
21062
Asahi PVC Globe Valves 21062
Positive shut-off. Used for efficient throttling of flow. Displays excellent flow regulating characteristics throughout the entire lift of the disc. All sizes rated for full vacuum service. PVC body, EPDM seal. Pressure rating: 150PSI @70F (1/2" - 2"). 110PSI@70F (2-1/2" - 4") Not NSF or FDA compliant.

Positive shut-off. Used for efficient throttling of flow. Displays excellent flow regulating characteristics throughout the entire lift of the disc. All sizes rated for full vacuum service. PVC body, EPDM seal. Pressure rating: 150PSI @70F (1/2" - 2"). 110PSI@70F (2-1/2" - 4") Not NSF or FDA compliant.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21062
Product Name Asahi PVC Globe Valves
Valve Type Globe
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86918 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
2
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
View Details
1 1/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV125 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.25 inch (31.75 mm)
View Details