U.S. Plastic Corporation Hayward Sure-Tuff BYCS Series Butterfly Valves 20764

Description
6" Sure-Tuff BYCS Series Butterfly Valves feature a wafer body design with a PVC body and disc. Valve fits ANSI 125 or PN10 flange patterns. Stem is a 410 grade stainless steel and the booted liner and seals are EPDM. Valve also has an ISO 5211 mounting pad, a 9 position throttle plate and a standard lockout hand lever. Benefits of this valve are the high flow capacity and low pressure drop. This valve is an economical alternative to metal butterfly valves. Typical applications include water and wastewater treatment, chemical processing, marine and corrosive environments, pools, water/theme parks and aquariums, and irrigation. Note: Gear operated available, please call for quote.
Description
6" Sure-Tuff BYCS Series Butterfly Valves feature a wafer body design with a PVC body and disc. Valve fits ANSI 125 or PN10 flange patterns. Stem is a 410 grade stainless steel and the booted liner and seals are EPDM. Valve also has an ISO 5211 mounting pad, a 9 position throttle plate and a standard lockout hand lever. Benefits of this valve are the high flow capacity and low pressure drop. This valve is an economical alternative to metal butterfly valves. Typical applications include water and wastewater treatment, chemical processing, marine and corrosive environments, pools, water/theme parks and aquariums, and irrigation. Note: Gear operated available, please call for quote.

Suppliers

Company
Product
Description
Supplier Links
Hayward Sure-Tuff BYCS Series Butterfly Valves - 20764 - U.S. Plastic Corporation
Lima, OH, USA
Hayward Sure-Tuff BYCS Series Butterfly Valves
20764
Hayward Sure-Tuff BYCS Series Butterfly Valves 20764
6" Sure-Tuff BYCS Series Butterfly Valves feature a wafer body design with a PVC body and disc. Valve fits ANSI 125 or PN10 flange patterns. Stem is a 410 grade stainless steel and the booted liner and seals are EPDM. Valve also has an ISO 5211 mounting pad, a 9 position throttle plate and a standard lockout hand lever. Benefits of this valve are the high flow capacity and low pressure drop. This valve is an economical alternative to metal butterfly valves. Typical applications include water and wastewater treatment, chemical processing, marine and corrosive environments, pools, water/theme parks and aquariums, and irrigation. Note: Gear operated available, please call for quote.

6" Sure-Tuff BYCS Series Butterfly Valves feature a wafer body design with a PVC body and disc. Valve fits ANSI 125 or PN10 flange patterns. Stem is a 410 grade stainless steel and the booted liner and seals are EPDM. Valve also has an ISO 5211 mounting pad, a 9 position throttle plate and a standard lockout hand lever. Benefits of this valve are the high flow capacity and low pressure drop. This valve is an economical alternative to metal butterfly valves. Typical applications include water and wastewater treatment, chemical processing, marine and corrosive environments, pools, water/theme parks and aquariums, and irrigation. Note: Gear operated available, please call for quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20764
Product Name Hayward Sure-Tuff BYCS Series Butterfly Valves
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 101468012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 1.26 inch (32.00 mm)
View Details