U.S. Plastic Corporation GF PVC Cone Check Valves Type 561 & 562 20807

Description
GF 561 & 562 valves feature a unique check cone element design that optimizes flow geometry and minimizes flow resistance and pressure loss. The valve closes when vertically mounted with (561) 2.9 psi or (562) 1.45 psi. The check valve Type 562 (horizontal) closes absolutely leak-tight with the built-in spring, even in the de-energized state without water column as well as in a horizontal position. The self-closing mechanism operates autonomously, without any other energy source, i.e. water column or flow (type 562) or with a minimal line pressure (type 561). The streamlined check cone and the refined geometry in every detail provide for a significantly improved flow compared to valves with a check ball, without compromising functionality or leak-tightness. The effort involved in cleaning and servicing the valve has been reduced to a minimum due to the cone design, which offers the least possible contamination surface. With its sealing zone and the specially developed profile seal, the valve is absolutely leak-proof, even when closing very quickly. Maximum temperature of 140F.
Description
GF 561 & 562 valves feature a unique check cone element design that optimizes flow geometry and minimizes flow resistance and pressure loss. The valve closes when vertically mounted with (561) 2.9 psi or (562) 1.45 psi. The check valve Type 562 (horizontal) closes absolutely leak-tight with the built-in spring, even in the de-energized state without water column as well as in a horizontal position. The self-closing mechanism operates autonomously, without any other energy source, i.e. water column or flow (type 562) or with a minimal line pressure (type 561). The streamlined check cone and the refined geometry in every detail provide for a significantly improved flow compared to valves with a check ball, without compromising functionality or leak-tightness. The effort involved in cleaning and servicing the valve has been reduced to a minimum due to the cone design, which offers the least possible contamination surface. With its sealing zone and the specially developed profile seal, the valve is absolutely leak-proof, even when closing very quickly. Maximum temperature of 140F.

Suppliers

Company
Product
Description
Supplier Links
GF  PVC Cone Check Valves Type 561 & 562 - 20807 - U.S. Plastic Corporation
Lima, OH, USA
GF PVC Cone Check Valves Type 561 & 562
20807
GF PVC Cone Check Valves Type 561 & 562 20807
GF 561 & 562 valves feature a unique check cone element design that optimizes flow geometry and minimizes flow resistance and pressure loss. The valve closes when vertically mounted with (561) 2.9 psi or (562) 1.45 psi. The check valve Type 562 (horizontal) closes absolutely leak-tight with the built-in spring, even in the de-energized state without water column as well as in a horizontal position. The self-closing mechanism operates autonomously, without any other energy source, i.e. water column or flow (type 562) or with a minimal line pressure (type 561). The streamlined check cone and the refined geometry in every detail provide for a significantly improved flow compared to valves with a check ball, without compromising functionality or leak-tightness. The effort involved in cleaning and servicing the valve has been reduced to a minimum due to the cone design, which offers the least possible contamination surface. With its sealing zone and the specially developed profile seal, the valve is absolutely leak-proof, even when closing very quickly. Maximum temperature of 140F.

GF 561 & 562 valves feature a unique check cone element design that optimizes flow geometry and minimizes flow resistance and pressure loss. The valve closes when vertically mounted with (561) 2.9 psi or (562) 1.45 psi. The check valve Type 562 (horizontal) closes absolutely leak-tight with the built-in spring, even in the de-energized state without water column as well as in a horizontal position. The self-closing mechanism operates autonomously, without any other energy source, i.e. water column or flow (type 562) or with a minimal line pressure (type 561). The streamlined check cone and the refined geometry in every detail provide for a significantly improved flow compared to valves with a check ball, without compromising functionality or leak-tightness. The effort involved in cleaning and servicing the valve has been reduced to a minimum due to the cone design, which offers the least possible contamination surface. With its sealing zone and the specially developed profile seal, the valve is absolutely leak-proof, even when closing very quickly. Maximum temperature of 140F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20807
Product Name GF PVC Cone Check Valves Type 561 & 562
Valve Type Ball Check; Check
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86730 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
Full Port Brass Ball Valve - 161L-4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
4 in. Size Polypropylene Ball Valve 8-Bolt Design|Master File - PPBV400 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 4.00 inch (101.60 mm)
View Details