U.S. Plastic Corporation Cepex True Union Ball Valves 20240

Description
Industrial Series PVC & Corzan CPVC Schedule 80. CEPEX Industrial series antiblock full port true union ball valve with PTFE seats and EPDM or Viton O-Rings. 1/2" - 2" rated @ 240 PSI and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 PSI and supplied with either socket or threaded end connectors. Adjustable self-lubricating PTFE seats standard. Block designed for dead-end service. Ergonomic polypropylene handle. Available with electric & pneumatic actuation by special request. Easily rebuilt. Corzan CPVC recommended for temperatures as high as 140 F. Suited for heavy process & chemical plants, mining, water treatment, food & beverage plants, anywhere where quality & affordability are demanded.
Description
Industrial Series PVC & Corzan CPVC Schedule 80. CEPEX Industrial series antiblock full port true union ball valve with PTFE seats and EPDM or Viton O-Rings. 1/2" - 2" rated @ 240 PSI and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 PSI and supplied with either socket or threaded end connectors. Adjustable self-lubricating PTFE seats standard. Block designed for dead-end service. Ergonomic polypropylene handle. Available with electric & pneumatic actuation by special request. Easily rebuilt. Corzan CPVC recommended for temperatures as high as 140 F. Suited for heavy process & chemical plants, mining, water treatment, food & beverage plants, anywhere where quality & affordability are demanded.

Suppliers

Company
Product
Description
Supplier Links
Cepex True Union Ball Valves - 20240 - U.S. Plastic Corporation
Lima, OH, USA
Cepex True Union Ball Valves
20240
Cepex True Union Ball Valves 20240
Industrial Series PVC & Corzan CPVC Schedule 80. CEPEX Industrial series antiblock full port true union ball valve with PTFE seats and EPDM or Viton O-Rings. 1/2" - 2" rated @ 240 PSI and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 PSI and supplied with either socket or threaded end connectors. Adjustable self-lubricating PTFE seats standard. Block designed for dead-end service. Ergonomic polypropylene handle. Available with electric & pneumatic actuation by special request. Easily rebuilt. Corzan CPVC recommended for temperatures as high as 140 F. Suited for heavy process & chemical plants, mining, water treatment, food & beverage plants, anywhere where quality & affordability are demanded.

Industrial Series PVC & Corzan CPVC Schedule 80. CEPEX Industrial series antiblock full port true union ball valve with PTFE seats and EPDM or Viton O-Rings. 1/2" - 2" rated @ 240 PSI and supplied with Socket/Threaded Combo End Connectors. 2-1/2" - 4" rated @ 150 PSI and supplied with either socket or threaded end connectors. Adjustable self-lubricating PTFE seats standard. Block designed for dead-end service. Ergonomic polypropylene handle. Available with electric & pneumatic actuation by special request. Easily rebuilt. Corzan CPVC recommended for temperatures as high as 140 F. Suited for heavy process & chemical plants, mining, water treatment, food & beverage plants, anywhere where quality & affordability are demanded.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 20240
Product Name Cepex True Union Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

One Piece Mini Ball Valve - VNH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas; Gasoline / Diesel Fuel; Air
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MJE-20-CP60 LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-134A
Valve Size 0.25 inch (6.35 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000003542-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details