U.S. Plastic Corporation Asahi Fast Pack Type 21 Valve with Series 92 Electric Actuator 21185

Description
UL-508 listed Series 92 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 10 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 4" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.
Description
UL-508 listed Series 92 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 10 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 4" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.

Suppliers

Company
Product
Description
Supplier Links
Asahi Fast Pack Type 21 Valve with Series 92 Electric Actuator - 21185 - U.S. Plastic Corporation
Lima, OH, USA
Asahi Fast Pack Type 21 Valve with Series 92 Electric Actuator
21185
Asahi Fast Pack Type 21 Valve with Series 92 Electric Actuator 21185
UL-508 listed Series 92 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 10 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 4" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.

UL-508 listed Series 92 Electric Actuator, 115 vac 50/60 Hz, Open/Close, Nema 4X, 10 sec cycle time, 2 end of travel and 2 extra limit switches, beacon indicator, manual override, factory mount and test to Type 21 ball valve. 1/2" 2" Dual ends - socket and threaded end connection. 2-1/2" 4" socket end connections. Integral thermal overload protection for motor windings with automatic reset. Corrosion resistant mounting. Actuators have an output torque range from 150 in/lbs to 300 in/lbs. EPDM seals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21185
Product Name Asahi Fast Pack Type 21 Valve with Series 92 Electric Actuator
Actuation Electric
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
VALVES - BP-075-CPVC-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details