U.S. Plastic Corporation Spears CWV Ball Valves 19762

Description
This 1-1/2" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2" - 2" available in white PVC that is chemical and corrosion resistant. Handle is made of high impact polypropylene and it has Spears single O-ring Safe-T-Shear stem design with EPDM O-rings. Pressure Rated to 125 psi @ 73F. NSF Certified for Potable Water use. They are assembled with Silicone-Free, Water Soluble lubricant. valve socket
Description
This 1-1/2" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2" - 2" available in white PVC that is chemical and corrosion resistant. Handle is made of high impact polypropylene and it has Spears single O-ring Safe-T-Shear stem design with EPDM O-rings. Pressure Rated to 125 psi @ 73F. NSF Certified for Potable Water use. They are assembled with Silicone-Free, Water Soluble lubricant. valve socket

Suppliers

Company
Product
Description
Supplier Links
Spears CWV Ball Valves - 19762 - U.S. Plastic Corporation
Lima, OH, USA
Spears CWV Ball Valves
19762
Spears CWV Ball Valves 19762
This 1-1/2" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2" - 2" available in white PVC that is chemical and corrosion resistant. Handle is made of high impact polypropylene and it has Spears single O-ring Safe-T-Shear stem design with EPDM O-rings. Pressure Rated to 125 psi @ 73F. NSF Certified for Potable Water use. They are assembled with Silicone-Free, Water Soluble lubricant. valve socket

This 1-1/2" Socket CWV PVC Ball Valve is a high quality, economical quarter-turn shutoff valve designed for irrigation, pool and spa, and general purpose applications. Available in IPS sizes 1/2" - 2" available in white PVC that is chemical and corrosion resistant. Handle is made of high impact polypropylene and it has Spears single O-ring Safe-T-Shear stem design with EPDM O-rings. Pressure Rated to 125 psi @ 73F. NSF Certified for Potable Water use. They are assembled with Silicone-Free, Water Soluble lubricant. valve socket

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 19762
Product Name Spears CWV Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details
6.5mm FLEXISOL - 15-211P1009H1+1126010+AYO - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Controller, Inflation Air, 30-250 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details